Mountz, Inc. BL-7000X-OPC Brushless Electric Screwdriver 144376

Description
The HIOS BL-7000X ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer (power supply): BLOP-STC3 screw counter.
Description
The HIOS BL-7000X ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer (power supply): BLOP-STC3 screw counter.

Suppliers

Company
Product
Description
Supplier Links
BL-7000X-OPC Brushless Electric Screwdriver - 144376 - Mountz, Inc.
San Jose, CA, United States
BL-7000X-OPC Brushless Electric Screwdriver
144376
BL-7000X-OPC Brushless Electric Screwdriver 144376
The HIOS BL-7000X ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer (power supply): BLOP-STC3 screw counter.

The HIOS BL-7000X ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort.

    • Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns.
    • High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver.
    • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch.
    • Minimal heat build-up while operating the tool continuously.
    • Precision automatic shut-off clutch once preset torque is achieved.
    • High-speed rotation shortens the tightening time and improves work efficiency.
    • Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs
    • Compact size with an ergonomic grip.
    • Torque adjustment scale.
    • Requires a transformer (power supply): BLOP-STC3 screw counter.
    • Two-way Start System (Switchable between Lever Start and Push-to-Start)

Requires a transformer (power supply): BLOP-STC3 screw counter.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144376
Product Name BL-7000X-OPC Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.5083 to 2 Ft-lbs (0.6893 to 2.71 N-m)
Rated Free Speed 630 to 960 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Impact Screwdrivers - 5416539 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 5/16 x 1/2 in
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Hand-Held Screw Driver - FEEDMAT FM503H FM801H - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details