Mountz, Inc. SSQ6500XCR Electric Screwdriver 144369

Description
The clean room electric torque screwdriver is designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to an operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Clean room electric screwdriver for those stringent clean room manufacturing requirements. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
Datasheet
Description
The clean room electric torque screwdriver is designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to an operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Clean room electric screwdriver for those stringent clean room manufacturing requirements. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSQ6500XCR Electric Screwdriver - 144369 - Mountz, Inc.
San Jose, CA, United States
SSQ6500XCR Electric Screwdriver
144369
SSQ6500XCR Electric Screwdriver 144369
The clean room electric torque screwdriver is designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to an operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Clean room electric screwdriver for those stringent clean room manufacturing requirements. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.

The clean room electric torque screwdriver is designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to an operator.

    • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
    • Clean room electric screwdriver for those stringent clean room manufacturing requirements.
    • Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process.
    • The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort
    • Can be connected with the Scout Screw Counter.
    • Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
    • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale
    • One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.

Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144369
Product Name SSQ6500XCR Electric Screwdriver
Drive Style Electric
Torque Range 0.1833 to 0.9167 Ft-lbs (0.2486 to 1.24 N-m)
Rated Free Speed 600 to 900 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Impact Screwdrivers - 5416545 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 1/2 in
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
XMod Type 3 Drive Head - FXD-172 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Screwdriver Style Fixtured
Head Style In-line
Torque Range 18.44 Ft-lbs (25 N-m)
View Details