Mountz, Inc. Nutsetter - Magnetic (7mm x 2 9/16) 120709

Description
Bit Hex Size: 7mm
Description
Bit Hex Size: 7mm

Suppliers

Company
Product
Description
Supplier Links
Nutsetter - Magnetic (7mm x 2 9/16) - 120709 - Mountz, Inc.
San Jose, CA, United States
Nutsetter - Magnetic (7mm x 2 9/16)
120709
Nutsetter - Magnetic (7mm x 2 9/16) 120709
Bit Hex Size: 7mm

Bit Hex Size: 7mm

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 120709
Product Name Nutsetter - Magnetic (7mm x 2 9/16)
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 8478155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nutsetter - Magnetic (3/8 x 2 9/16) - 120256 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 2.56 inch (65.09 mm)
View Details