Mountz, Inc. Nutsetter - Magnetic (6mm x 1 5/8) 120705

Description
Bit Hex Size: 6mm
Description
Bit Hex Size: 6mm

Suppliers

Company
Product
Description
Supplier Links
Nutsetter - Magnetic (6mm x 1 5/8) - 120705 - Mountz, Inc.
San Jose, CA, United States
Nutsetter - Magnetic (6mm x 1 5/8)
120705
Nutsetter - Magnetic (6mm x 1 5/8) 120705
Bit Hex Size: 6mm

Bit Hex Size: 6mm

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 120705
Product Name Nutsetter - Magnetic (6mm x 1 5/8)
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 1829737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nutsetter - Magnetic (7/16 x 2 9/16) - 120746 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 2.56 inch (65.09 mm)
View Details