Mountz, Inc. IFR TLS1360 Preset Torque Screwdriver SD 020481

Description
The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is "impact-free" when the cam mechanism resets. The screwdriver is torque limiting and calibrated in the CW direction only. Note! Class 100 Clean Room models available
Datasheet
Description
The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is "impact-free" when the cam mechanism resets. The screwdriver is torque limiting and calibrated in the CW direction only. Note! Class 100 Clean Room models available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IFR TLS1360 Preset Torque Screwdriver SD - 020481 - Mountz, Inc.
San Jose, CA, United States
IFR TLS1360 Preset Torque Screwdriver SD
020481
IFR TLS1360 Preset Torque Screwdriver SD 020481
The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is "impact-free" when the cam mechanism resets. The screwdriver is torque limiting and calibrated in the CW direction only. Note! Class 100 Clean Room models available

The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Preset torque limiting screwdriver (internally adjustable).
    • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
    • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
    • The IFR model is "impact-free" when the cam mechanism resets.
    • The screwdriver is torque limiting and calibrated in the CW direction only.

Note! Class 100 Clean Room models available

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 020481
Product Name IFR TLS1360 Preset Torque Screwdriver SD
Drive Style Torque Controlled
Torque Range 1.83 to 10 Ft-lbs (2.49 to 13.56 N-m)
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 1966366 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
E180-A Electric Screwdriver (220V) - 145646 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.0750 to 1.3 Ft-lbs (0.1017 to 1.76 N-m)
Rated Free Speed 1000 rpm
View Details