Mountz, Inc. IFR Minor TLS0135 Preset Torque Screwdriver SD 020465

Description
The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Various models that range from 1.2 - 120 lbf.in. All IFR models are "impact free" when the cam resets. Screwdriver is torque limiting in the CW direction only. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Four different colored lightweight aluminum handles allow color coding of specific torque values in production areas. (TLS1360 - Black only) Note! Class 100 Clean Room models available
Datasheet
Description
The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Various models that range from 1.2 - 120 lbf.in. All IFR models are "impact free" when the cam resets. Screwdriver is torque limiting in the CW direction only. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Four different colored lightweight aluminum handles allow color coding of specific torque values in production areas. (TLS1360 - Black only) Note! Class 100 Clean Room models available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IFR Minor TLS0135 Preset Torque Screwdriver SD - 020465 - Mountz, Inc.
San Jose, CA, United States
IFR Minor TLS0135 Preset Torque Screwdriver SD
020465
IFR Minor TLS0135 Preset Torque Screwdriver SD 020465
The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Various models that range from 1.2 - 120 lbf.in. All IFR models are "impact free" when the cam resets. Screwdriver is torque limiting in the CW direction only. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Four different colored lightweight aluminum handles allow color coding of specific torque values in production areas. (TLS1360 - Black only) Note! Class 100 Clean Room models available

The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Various models that range from 1.2 - 120 lbf.in.
  • All IFR models are "impact free" when the cam resets.
  • Screwdriver is torque limiting in the CW direction only.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Four different colored lightweight aluminum handles allow color coding of specific torque values in production areas. (TLS1360 - Black only)

Note! Class 100 Clean Room models available

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 020465
Product Name IFR Minor TLS0135 Preset Torque Screwdriver SD
Drive Style Torque Controlled
Torque Range 0.1000 to 1 Ft-lbs (0.1356 to 1.36 N-m)
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
ECT50904-PB Transducerized Smart Electric Screwdriver - 313060 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 8.41 to 42.04 Ft-lbs (11.4 to 57.01 N-m)
Rated Free Speed 50 to 115 rpm
View Details