Mountz, Inc. EMT80 Adjustable Torque Screwdriver 020458

Description
The Ergo Micro Torque screwdriver is an externally adjustable torque tool that offers different setting options for applications that require more than one torque value. The adjustable torque screwdriver features an external adjustment torque scale, which allows an operator to quickly and accurately adjust the torque setting on the tool as needed for different applications. Featuring a soft texture grip, the torque screwdriver is an ergonomically safe tool for the operator to use. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over-tightened. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant. Note! EMT6, EMT9, EMT50 amd EMT80 models are supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
Datasheet
Description
The Ergo Micro Torque screwdriver is an externally adjustable torque tool that offers different setting options for applications that require more than one torque value. The adjustable torque screwdriver features an external adjustment torque scale, which allows an operator to quickly and accurately adjust the torque setting on the tool as needed for different applications. Featuring a soft texture grip, the torque screwdriver is an ergonomically safe tool for the operator to use. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over-tightened. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant. Note! EMT6, EMT9, EMT50 amd EMT80 models are supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMT80 Adjustable Torque Screwdriver - 020458 - Mountz, Inc.
San Jose, CA, United States
EMT80 Adjustable Torque Screwdriver
020458
EMT80 Adjustable Torque Screwdriver 020458
The Ergo Micro Torque screwdriver is an externally adjustable torque tool that offers different setting options for applications that require more than one torque value. The adjustable torque screwdriver features an external adjustment torque scale, which allows an operator to quickly and accurately adjust the torque setting on the tool as needed for different applications. Featuring a soft texture grip, the torque screwdriver is an ergonomically safe tool for the operator to use. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over-tightened. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant. Note! EMT6, EMT9, EMT50 amd EMT80 models are supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

The Ergo Micro Torque screwdriver is an externally adjustable torque tool that offers different setting options for applications that require more than one torque value. The adjustable torque screwdriver features an external adjustment torque scale, which allows an operator to quickly and accurately adjust the torque setting on the tool as needed for different applications. Featuring a soft texture grip, the torque screwdriver is an ergonomically safe tool for the operator to use. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over-tightened.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Externally adjustable tool offers different setting options for applications that require more than one torque value.
  • The positive locking system prevents incidental torque adjustment.
  • The screwdriver slips free once the set torque has been reached making over-tightening impossible.
  • Adjustment ring disengages to prevent incidental torque adjustment.
  • Ergonomic rubber hand grip.
  • Precision radial ball clutch and cam allows for automatic resetting.
  • Micrometer adjustment allows for accurate tool setting.
  • Color coded adjustment ring allow for differentiation of models.
  • ESD compliant.

Note! EMT6, EMT9, EMT50 amd EMT80 models are supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 020458
Product Name EMT80 Adjustable Torque Screwdriver
Drive Style Torque Controlled
Torque Range 2.5 to 6.67 Ft-lbs (3.39 to 9.04 N-m)
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
ECT50154 Transducerized Smart Electric Screwdriver - 313037 - Mountz, Inc.
Specs
Drive Style Electric
Head Style In-line
Torque Range 1.12 to 5.53 Ft-lbs (1.51 to 7.5 N-m)
View Details