Mountz, Inc. CRS100-0135FH Clean Room Torque Screwdriver 020321

Description
CRS100-0135FH is a clean room preset torque limiting screwdriver (internally adjustable). The tool is for stringent clean room manufacturing applications. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver reaches the pre-set torque value the internal mechanism disengages from the drive thus limiting the torque applied. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Exceeds Class 100 clean room standards. Special seals prevent contamination. External components are high-grade stainless steel to inhibit any form of corrosion. Special microfiltered internal lubricant. Aluminum handle sealed with PTFE impregnated anodized finish. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Note! IFR CRS Models (Impact Free Resetting) - The design action of the standard CRS cammed screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting.
Datasheet
Description
CRS100-0135FH is a clean room preset torque limiting screwdriver (internally adjustable). The tool is for stringent clean room manufacturing applications. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver reaches the pre-set torque value the internal mechanism disengages from the drive thus limiting the torque applied. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Exceeds Class 100 clean room standards. Special seals prevent contamination. External components are high-grade stainless steel to inhibit any form of corrosion. Special microfiltered internal lubricant. Aluminum handle sealed with PTFE impregnated anodized finish. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Note! IFR CRS Models (Impact Free Resetting) - The design action of the standard CRS cammed screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRS100-0135FH Clean Room Torque Screwdriver - 020321 - Mountz, Inc.
San Jose, CA, United States
CRS100-0135FH Clean Room Torque Screwdriver
020321
CRS100-0135FH Clean Room Torque Screwdriver 020321
CRS100-0135FH is a clean room preset torque limiting screwdriver (internally adjustable). The tool is for stringent clean room manufacturing applications. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver reaches the pre-set torque value the internal mechanism disengages from the drive thus limiting the torque applied. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Exceeds Class 100 clean room standards. Special seals prevent contamination. External components are high-grade stainless steel to inhibit any form of corrosion. Special microfiltered internal lubricant. Aluminum handle sealed with PTFE impregnated anodized finish. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Note! IFR CRS Models (Impact Free Resetting) - The design action of the standard CRS cammed screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting.

CRS100-0135FH is a clean room preset torque limiting screwdriver (internally adjustable). The tool is for stringent clean room manufacturing applications. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver reaches the pre-set torque value the internal mechanism disengages from the drive thus limiting the torque applied. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Exceeds Class 100 clean room standards.
    • Special seals prevent contamination.
    • External components are high-grade stainless steel to inhibit any form of corrosion.
    • Special microfiltered internal lubricant.
    • Aluminum handle sealed with PTFE impregnated anodized finish.
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.

Note! IFR CRS Models (Impact Free Resetting) - The design action of the standard CRS cammed screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminates any small reaction during resetting.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 020321
Product Name CRS100-0135FH Clean Room Torque Screwdriver
Drive Style Torque Controlled
Torque Range 0.1000 to 1 Ft-lbs (0.1356 to 1.36 N-m)
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
VZ1820 Electric Screwdriver - 144350 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.2917 to 1.33 Ft-lbs (0.3955 to 1.81 N-m)
Rated Free Speed 2000 rpm
View Details