Win Source Part Number: 1339304-LS01-K3B05SS
Category: Power Supplies - Board Mount - AC DC Converters
Series: LS-K (1W)
Type: Open Frame
Package: Tray
Size / Dimension: 0.64" L x 0.37" W x 0.59" H (16.1mm x 9.5mm x 15.1mm)
Applications: ITE (Commercial)
Standard Package: 231
Power (Watts): 1 W
Voltage - Input: 85 ~ 305 VAC, 70 ~ 430 VDC
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Output 1: 5V
Efficiency: 57%
Line Regulation: ±1.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Mornsun America, LLC
Base Product Number: LS01-K3
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1339304-LS01-K3B05SS |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | Other; Tray |