Win Source Part Number: 1372781-LDE60-20B24
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 47 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LDE60-20Bxx (60W)
Package: Tray
Product Status: Active
Features: Universal Input
Package / Case: 4-DIP Module
Base Product Number: LDE60
Mounting Type: Through Hole
HTSUS: 8504.40.6018
Applications: ITE (Commercial)
Size / Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2.5A
Power (Watts): 60 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC
Voltage - Output 1: 24V
Efficiency: 89%
Line Regulation: ±0.5%
Load Regulation: ±1%
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1372781-LDE60-20B24 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Tray |