MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD15-23B12R2

Description
Win Source Part Number: 1373062-LD15-23B12R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD15-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.25A Power (Watts): 15 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 85% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1373062-LD15-23B12R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD15-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.25A Power (Watts): 15 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 85% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1373062-LD15-23B12R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1373062-LD15-23B12R2
Power Supplies - Board Mount - AC DC Converters 1373062-LD15-23B12R2
Win Source Part Number: 1373062-LD15-23B12R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD15-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.25A Power (Watts): 15 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 85% Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1373062-LD15-23B12R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 45 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: 305RAC / LD-R2
Package: Tray
Product Status: Active
Package / Case: 5-DIP Module, 4 Leads
Base Product Number: LD15-23
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.25A
Power (Watts): 15 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 12V
Efficiency: 85%
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet
Power Supply Chip >> Power Modules - LD15-23B12R2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
LD15-23B12R2
Power Supply Chip >> Power Modules LD15-23B12R2
DIP,47.6x26.8mm Power Modules ROHS

DIP,47.6x26.8mm Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips IC Power Supplies
Product Number 1373062-LD15-23B12R2 LD15-23B12R2
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply Chip >> Power Modules
Package Type DIP; Other; Tray DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2222 - XDPS2222 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details