Morgan Advanced Materials High Performance Piezo Material PZT-508-HD

Description
Morgan Electro Ceramics announces the release of our new piezoelectric material, PZT-508-HD, for use in demanding transducer and actuator applications. The new, high density material was designed to achieve low porosity and a uniform microstructure, offering increased dielectric constant, low dielectric losses and improved electromechanical coupling coefficients. • High performance applications include medical imaging, inkjet printing and actuators. • Higher dielectric permittivity and coupling results in higher sensitivity in imaging and other sensing applications. • • Significantly higher d31 yields higher displacement and blocked force in tube and bender applications. • Improved mechanical properties resulting in improved machinability for generating finer features.
Description
Morgan Electro Ceramics announces the release of our new piezoelectric material, PZT-508-HD, for use in demanding transducer and actuator applications. The new, high density material was designed to achieve low porosity and a uniform microstructure, offering increased dielectric constant, low dielectric losses and improved electromechanical coupling coefficients. • High performance applications include medical imaging, inkjet printing and actuators. • Higher dielectric permittivity and coupling results in higher sensitivity in imaging and other sensing applications. • • Significantly higher d31 yields higher displacement and blocked force in tube and bender applications. • Improved mechanical properties resulting in improved machinability for generating finer features.

Suppliers

Company
Product
Description
Supplier Links
Fairfield, NJ, USA
High Performance Piezo Material
PZT-508-HD
High Performance Piezo Material PZT-508-HD
Morgan Electro Ceramics announces the release of our new piezoelectric material, PZT-508-HD, for use in demanding transducer and actuator applications. The new, high density material was designed to achieve low porosity and a uniform microstructure, offering increased dielectric constant, low dielectric losses and improved electromechanical coupling coefficients. • High performance applications include medical imaging, inkjet printing and actuators. • Higher dielectric permittivity and coupling results in higher sensitivity in imaging and other sensing applications. • • Significantly higher d31 yields higher displacement and blocked force in tube and bender applications. • Improved mechanical properties resulting in improved machinability for generating finer features.

Morgan Electro Ceramics announces the release of our new piezoelectric material, PZT-508-HD, for use in
demanding transducer and actuator applications.
The new, high density material was designed to achieve low porosity and a uniform microstructure, offering
increased dielectric constant, low dielectric losses and improved electromechanical coupling coefficients.
• High performance applications include medical imaging, inkjet printing and actuators.
• Higher dielectric permittivity and coupling results in higher sensitivity in imaging and other sensing
applications.
•
• Significantly higher d31 yields higher displacement and blocked force in tube and bender applications.
• Improved mechanical properties resulting in improved machinability for generating finer features.

Supplier's Site

Technical Specifications

  Morgan Advanced Materials
Product Category Dielectric Ceramics and Substrates
Product Number PZT-508-HD
Product Name High Performance Piezo Material
Material Type Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Single-Bore Cast Alumina Tube - 225200AC - Accuratus Corporation
Specs
Material Type Alumina
Composition or ASTM/EN Cement Type  94% - 99.5% Al2O3
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
View Details
Thin Thickness 0.3mm 0.5mm 1mm Zirconia Ceramic Sheet -  - 3X Ceramic Parts Company Limited
Specs
Material Type Zirconia
Shape / Form Custom Shape
Dielectric Constant 28 to 29 #
View Details