Monocrystal, Inc. Sapphire Wafer

Description
Due to its dielectric and crystallographic properties, sapphire is an outstanding material for producing various wafers for electronic applications. Sapphire is the basic material in LED production, as its crystal lattice allows the growth of an epitaxial layer of gallium nitride (GaN) with fine performance characteristics and a favorable price/quality ratio; also, it is considerably widely used. Among new and interesting applications of sapphire, it is worth mentioning the application of sapphire substrates in the production of blue semi-conductive lasers for systems requiring high-density data recording, for example, modern game consoles, Blue-ray players and other HD-DVD devices. Monocrystal provides 2", 3", 4", 6", 8" and 10" epi-polished wafers, as well as standard as cut/ground blanks made to customer specifications (miscut, with polished back surface, of different thickness). Wafers and blanks are produced from crystals grown using the Kyropoulos method. Advantages of our wafers: high material purity: > 99.997%; low impurity content Ti: < 1 ppm; low dislocation density: < 103 cm-2; orientation tolerance: up to ± 0.05 degrees. Sapphire wafers for semiconductive items are supplied with different orientations, including M, А, R, and C planes. Production of various shapes is possible (round, rectangular or square), from a few mm to 250 mm in diameter per customer specifications. Wafer thickness varies from 0.15 mm to 1.0 mm depending on the field of application. Our equipment enables the control of wafer production from the moment of crystal growth to manufacturing of the final product.
Description
Due to its dielectric and crystallographic properties, sapphire is an outstanding material for producing various wafers for electronic applications. Sapphire is the basic material in LED production, as its crystal lattice allows the growth of an epitaxial layer of gallium nitride (GaN) with fine performance characteristics and a favorable price/quality ratio; also, it is considerably widely used. Among new and interesting applications of sapphire, it is worth mentioning the application of sapphire substrates in the production of blue semi-conductive lasers for systems requiring high-density data recording, for example, modern game consoles, Blue-ray players and other HD-DVD devices. Monocrystal provides 2", 3", 4", 6", 8" and 10" epi-polished wafers, as well as standard as cut/ground blanks made to customer specifications (miscut, with polished back surface, of different thickness). Wafers and blanks are produced from crystals grown using the Kyropoulos method. Advantages of our wafers: high material purity: > 99.997%; low impurity content Ti: < 1 ppm; low dislocation density: < 103 cm-2; orientation tolerance: up to ± 0.05 degrees. Sapphire wafers for semiconductive items are supplied with different orientations, including M, А, R, and C planes. Production of various shapes is possible (round, rectangular or square), from a few mm to 250 mm in diameter per customer specifications. Wafer thickness varies from 0.15 mm to 1.0 mm depending on the field of application. Our equipment enables the control of wafer production from the moment of crystal growth to manufacturing of the final product.

Suppliers

Company
Product
Description
Supplier Links
Sapphire Wafer -  - Monocrystal, Inc.
Stavropol, Russia
Sapphire Wafer
Sapphire Wafer
Due to its dielectric and crystallographic properties, sapphire is an outstanding material for producing various wafers for electronic applications. Sapphire is the basic material in LED production, as its crystal lattice allows the growth of an epitaxial layer of gallium nitride (GaN) with fine performance characteristics and a favorable price/quality ratio; also, it is considerably widely used. Among new and interesting applications of sapphire, it is worth mentioning the application of sapphire substrates in the production of blue semi-conductive lasers for systems requiring high-density data recording, for example, modern game consoles, Blue-ray players and other HD-DVD devices. Monocrystal provides 2", 3", 4", 6", 8" and 10" epi-polished wafers, as well as standard as cut/ground blanks made to customer specifications (miscut, with polished back surface, of different thickness). Wafers and blanks are produced from crystals grown using the Kyropoulos method. Advantages of our wafers: high material purity: > 99.997%; low impurity content Ti: < 1 ppm; low dislocation density: < 103 cm-2; orientation tolerance: up to ± 0.05 degrees. Sapphire wafers for semiconductive items are supplied with different orientations, including M, А, R, and C planes. Production of various shapes is possible (round, rectangular or square), from a few mm to 250 mm in diameter per customer specifications. Wafer thickness varies from 0.15 mm to 1.0 mm depending on the field of application. Our equipment enables the control of wafer production from the moment of crystal growth to manufacturing of the final product.

Due to its dielectric and crystallographic properties, sapphire is an outstanding material for producing various wafers for electronic applications. Sapphire is the basic material in LED production, as its crystal lattice allows the growth of an epitaxial layer of gallium nitride (GaN) with fine performance characteristics and a favorable price/quality ratio; also, it is considerably widely used.

Among new and interesting applications of sapphire, it is worth mentioning the application of sapphire substrates in the production of blue semi-conductive lasers for systems requiring high-density data recording, for example, modern game consoles, Blue-ray players and other HD-DVD devices.

Monocrystal provides 2", 3", 4", 6", 8" and 10" epi-polished wafers, as well as standard as cut/ground blanks made to customer specifications (miscut, with polished back surface, of different thickness). Wafers and blanks are produced from crystals grown using the Kyropoulos method.

Advantages of our wafers:

  • high material purity: > 99.997%;
  • low impurity content Ti: < 1 ppm;
  • low dislocation density: < 103 cm-2;
  • orientation tolerance: up to ± 0.05 degrees.

Sapphire wafers for semiconductive items are supplied with different orientations, including M, А, R, and C planes. Production of various shapes is possible (round, rectangular or square), from a few mm to 250 mm in diameter per customer specifications.

Wafer thickness varies from 0.15 mm to 1.0 mm depending on the field of application. Our equipment enables the control of wafer production from the moment of crystal growth to manufacturing of the final product.

Supplier's Site

Technical Specifications

  Monocrystal, Inc.
Product Category Industrial Ceramic Materials
Product Name Sapphire Wafer
Material Type Sapphire
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Nitride Grinding Media Balls -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
View Details
Boron nitride ceramic threaded ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
CTE 2 µm/m-C (1.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details