Monarch Instrument Pocket LED Stroboscope PLS

Description
The Monarch PLS Pocket LED Stroboscope is a compact, rugged, light weight device that provides a super bright, uniform light output for performing visual diagnostic inspection and RPM measurements. The silent cool running LED’s are extremely energy efficient providing up to 5 hours of operation on a single charge. A wide operating range of 30-300,000 flashes per minute covers most industrial applications. Additional features include external input for remote triggering or tachometer mode, pulse output, memory for up to 5 preset flash rates, N.I.S.T. calibration certificate, tachometer mode for speed measurements up to 250,000 rpm using optional remote sensors and TTL pulse output. Features Energy efficient with long battery life Lightweight and pocket sized Extremely bright, uniform light Quiet/Cool operation No lamp replacements Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) CE marked, RoHS compliant NIST Certificate included Intuitive one hand operation
Datasheet
Description
The Monarch PLS Pocket LED Stroboscope is a compact, rugged, light weight device that provides a super bright, uniform light output for performing visual diagnostic inspection and RPM measurements. The silent cool running LED’s are extremely energy efficient providing up to 5 hours of operation on a single charge. A wide operating range of 30-300,000 flashes per minute covers most industrial applications. Additional features include external input for remote triggering or tachometer mode, pulse output, memory for up to 5 preset flash rates, N.I.S.T. calibration certificate, tachometer mode for speed measurements up to 250,000 rpm using optional remote sensors and TTL pulse output. Features Energy efficient with long battery life Lightweight and pocket sized Extremely bright, uniform light Quiet/Cool operation No lamp replacements Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) CE marked, RoHS compliant NIST Certificate included Intuitive one hand operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pocket LED Stroboscope - PLS - Monarch Instrument
Amherst, NH, USA
Pocket LED Stroboscope
PLS
Pocket LED Stroboscope PLS
The Monarch PLS Pocket LED Stroboscope is a compact, rugged, light weight device that provides a super bright, uniform light output for performing visual diagnostic inspection and RPM measurements. The silent cool running LED’s are extremely energy efficient providing up to 5 hours of operation on a single charge. A wide operating range of 30-300,000 flashes per minute covers most industrial applications. Additional features include external input for remote triggering or tachometer mode, pulse output, memory for up to 5 preset flash rates, N.I.S.T. calibration certificate, tachometer mode for speed measurements up to 250,000 rpm using optional remote sensors and TTL pulse output. Features Energy efficient with long battery life Lightweight and pocket sized Extremely bright, uniform light Quiet/Cool operation No lamp replacements Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) CE marked, RoHS compliant NIST Certificate included Intuitive one hand operation

The Monarch PLS Pocket LED Stroboscope is a compact, rugged, light weight device that provides a super bright, uniform light output for performing visual diagnostic inspection and RPM measurements. The silent cool running LED’s are extremely energy efficient providing up to 5 hours of operation on a single charge. A wide operating range of 30-300,000 flashes per minute covers most industrial applications. Additional features include external input for remote triggering or tachometer mode, pulse output, memory for up to 5 preset flash rates, N.I.S.T. calibration certificate, tachometer mode for speed measurements up to 250,000 rpm using optional remote sensors and TTL pulse output.

Features

  • Energy efficient with long battery life
  • Lightweight and pocket sized
  • Extremely bright, uniform light
  • Quiet/Cool operation
  • No lamp replacements
  • Diagnostic inspection and RPM checks
  • Digital LCD backlit display
  • Tripod mounting bushing (1/4-20)
  • CE marked, RoHS compliant
  • NIST Certificate included
  • Intuitive one hand operation
Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number PLS
Product Name Pocket LED Stroboscope
Instrument Type Handheld; Portable
Flash Rate Range 30 to 300000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
Flash Duration 0.5000 µs
User Interface Type Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Nova-Strobe LED Portable Stroboscopes - PBL - Monarch Instrument
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 500000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Centurion 701 - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Fixed
Flash Rate Range 0.5000 to 12000 FPM (Flashes/min)
Flash Duration 100 µs
View Details