Monarch Instrument Stroboscope 6205-050

Description
Product Highlights PALM STROBE x has a removable, re-chargeable battery pack Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Display 6 digit alphanumeric backlit LCD Light Power 7.9 watts @ 6000 FPM, 150 mJoules up to 3100 FPM Flash Duration 10 - 30 µseconds typical Flash Lamp Life 100 million flashes typical Run Time 2 hour typical at 1800 FPM with fully charged batteries. Adjustment Four Quadrant Pressure Sensitive Joystick Button adjusts flash rate, x2 and ÷2 Output Pulse 250 µsec positive pulse, 5 Vdc typical Power Removable NiMH Rechargeable Battery Pack with integral charge control electronics Weight 1.2 lbs (0.55 kg) including battery Strobe Dimensions 3.04 x 9.34" (77 x 237mm)
Description
Product Highlights PALM STROBE x has a removable, re-chargeable battery pack Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Display 6 digit alphanumeric backlit LCD Light Power 7.9 watts @ 6000 FPM, 150 mJoules up to 3100 FPM Flash Duration 10 - 30 µseconds typical Flash Lamp Life 100 million flashes typical Run Time 2 hour typical at 1800 FPM with fully charged batteries. Adjustment Four Quadrant Pressure Sensitive Joystick Button adjusts flash rate, x2 and ÷2 Output Pulse 250 µsec positive pulse, 5 Vdc typical Power Removable NiMH Rechargeable Battery Pack with integral charge control electronics Weight 1.2 lbs (0.55 kg) including battery Strobe Dimensions 3.04 x 9.34" (77 x 237mm)

Suppliers

Company
Product
Description
Supplier Links
Stroboscope - 6205-050 - Transcat, Inc.
Rochester, NY, USA
Stroboscope
6205-050
Stroboscope 6205-050
Product Highlights PALM STROBE x has a removable, re-chargeable battery pack Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Display 6 digit alphanumeric backlit LCD Light Power 7.9 watts @ 6000 FPM, 150 mJoules up to 3100 FPM Flash Duration 10 - 30 µseconds typical Flash Lamp Life 100 million flashes typical Run Time 2 hour typical at 1800 FPM with fully charged batteries. Adjustment Four Quadrant Pressure Sensitive Joystick Button adjusts flash rate, x2 and ÷2 Output Pulse 250 µsec positive pulse, 5 Vdc typical Power Removable NiMH Rechargeable Battery Pack with integral charge control electronics Weight 1.2 lbs (0.55 kg) including battery Strobe Dimensions 3.04 x 9.34" (77 x 237mm)

Product Highlights

  • PALM STROBE x has a removable, re-chargeable battery pack
  • Unique joy-stick tuning button for single hand operation
  • Light weight
  • Flash rates to 12,500 FPM
  • Tachometer mode from remote sensors
  • TTL compatible input/output
  • N.I.S.T. Calibration included
  • Display 6 digit alphanumeric backlit LCD
  • Light Power 7.9 watts @ 6000 FPM, 150 mJoules up to 3100 FPM
  • Flash Duration 10 - 30 µseconds typical
  • Flash Lamp Life 100 million flashes typical
  • Run Time 2 hour typical at 1800 FPM with fully charged batteries.
  • Adjustment Four Quadrant Pressure Sensitive Joystick Button adjusts flash rate, x2 and ÷2
  • Output Pulse 250 µsec positive pulse, 5 Vdc typical
  • Power Removable NiMH Rechargeable Battery Pack with integral charge control electronics
  • Weight 1.2 lbs (0.55 kg) including battery
  • Strobe Dimensions 3.04 x 9.34" (77 x 237mm)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 6205-050
Product Name Stroboscope
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Scout - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Handheld
Flash Rate Range ? to 6000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details