The Modula Sintes1, automated vertical lift module, is the ideal storage solution for storing and picking items with reduced dimensions. The VLM can operate at very high cycle speeds to store products like electrical components, pharmaceuticals, and small tools, while using the vertical space available in-house.
Thanks to its height (starting at 2.6m up to 7.1m ) and the small footprint, the Modula Sintes1 allows you to save up to 90% of the occupied floor space thus adapting to industrial environments, shops, deposits, and small storage spaces. Modula Sintes1 adapts perfectly to different work environments, while responding to individual requirements and saving in terms of space and investments..
Features of the Modula Sintes1 provide:
Possible combinations of picking bays: internal or external with either single or dual-level tray delivery.
Modular unit heights on 100mm increments.
Tray storage adjustability provided on 25 mm increments
High productivity with over 120 cycles/hour.
2 available tray widths (1.300mm and 1.700mm) with a depth of 654mm
Unit capacity of 30,000 Kg GROSS / 200 Kg NET per tray
User friendly (intuitive user software and colour touch screen interface).
The ability to install two or more units adjacent to each other.
Dedicated management software (WMS) to meet any client's needs.
The Modula Sintes1, automated vertical lift module, is the ideal storage solution for storing and picking items with reduced dimensions. The VLM can operate at very high cycle speeds to store products like electrical components, pharmaceuticals, and small tools, while using the vertical space available in-house.
Thanks to its height (starting at 2.6m up to 7.1m ) and the small footprint, the Modula Sintes1 allows you to save up to 90% of the occupied floor space thus adapting to industrial environments, shops, deposits, and small storage spaces. Modula Sintes1 adapts perfectly to different work environments, while responding to individual requirements and saving in terms of space and investments..
Features of the Modula Sintes1 provide:
- Possible combinations of picking bays: internal or external with either single or dual-level tray delivery.
- Modular unit heights on 100mm increments.
- Tray storage adjustability provided on 25 mm increments
- High productivity with over 120 cycles/hour.
- 2 available tray widths (1.300mm and 1.700mm) with a depth of 654mm
- Unit capacity of 30,000 Kg GROSS / 200 Kg NET per tray
- User friendly (intuitive user software and colour touch screen interface).
- The ability to install two or more units adjacent to each other.
- Dedicated management software (WMS) to meet any client's needs.