Mitsubishi Chemical Carbon Fiber and Composites, Inc. PAN-Based Carbon Fiber TRH50 30K

Description
Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter than aluminum enabling the light-weighting of structural applications. Our standard modulus carbon fibers are manufactured in both Sacramento, California and Evanston, Wyoming. Carbon fibers are ideal for applications ranging from aircraft structure, pressure vessels, wind blades, and various sporting goods products. In addition we offer an extensive range of Pyrofil and DIALEAD intermediate and high modulus products. These products are manufactured in Otake, Toyohashi, and Sakaide Japan. Grafil, Pyrofil and DIALEAD carbon fibers are available for shipment from our Sacramento, California facility.
Description
Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter than aluminum enabling the light-weighting of structural applications. Our standard modulus carbon fibers are manufactured in both Sacramento, California and Evanston, Wyoming. Carbon fibers are ideal for applications ranging from aircraft structure, pressure vessels, wind blades, and various sporting goods products. In addition we offer an extensive range of Pyrofil and DIALEAD intermediate and high modulus products. These products are manufactured in Otake, Toyohashi, and Sakaide Japan. Grafil, Pyrofil and DIALEAD carbon fibers are available for shipment from our Sacramento, California facility.

Suppliers

Company
Product
Description
Supplier Links
PAN-Based Carbon Fiber - TRH50 30K - Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Sacramento, CA, United States
PAN-Based Carbon Fiber
TRH50 30K
PAN-Based Carbon Fiber TRH50 30K
Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter than aluminum enabling the light-weighting of structural applications. Our standard modulus carbon fibers are manufactured in both Sacramento, California and Evanston, Wyoming. Carbon fibers are ideal for applications ranging from aircraft structure, pressure vessels, wind blades, and various sporting goods products. In addition we offer an extensive range of Pyrofil and DIALEAD intermediate and high modulus products. These products are manufactured in Otake, Toyohashi, and Sakaide Japan. Grafil, Pyrofil and DIALEAD carbon fibers are available for shipment from our Sacramento, California facility.

Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter than aluminum enabling the light-weighting of structural applications.
Our standard modulus carbon fibers are manufactured in both Sacramento, California and Evanston, Wyoming. Carbon fibers are ideal for applications ranging from aircraft structure, pressure vessels, wind blades, and various sporting goods products.
In addition we offer an extensive range of Pyrofil and DIALEAD intermediate and high modulus products. These products are manufactured in Otake, Toyohashi, and Sakaide Japan.
Grafil, Pyrofil and DIALEAD carbon fibers are available for shipment from our Sacramento, California facility.

Supplier's Site

Technical Specifications

  Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number TRH50 30K
Product Name PAN-Based Carbon Fiber
Type Fiber / Filament; Strands or Multi-filaments
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 672992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.39 inch (10 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details