Gelest, Inc. TRI-t-PENTOXYSILANOL, 97% SIT8627.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Tri-t-pentoxysilanol ; Tri-t-pentylsilicate ; Tri-t-amyloxysilanol Employed in ALD
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Tri-t-pentoxysilanol ; Tri-t-pentylsilicate ; Tri-t-amyloxysilanol Employed in ALD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRI-t-PENTOXYSILANOL, 97% - SIT8627.0 - Gelest, Inc.
Morrisville, PA, United States
TRI-t-PENTOXYSILANOL, 97%
SIT8627.0
TRI-t-PENTOXYSILANOL, 97% SIT8627.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Tri-t-pentoxysilanol ; Tri-t-pentylsilicate ; Tri-t-amyloxysilanol Employed in ALD

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Packaging Under Nitrogen
    ALD Material
    Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber.
    Tri-t-pentoxysilanol; Tri-t-pentylsilicate; Tri-t-amyloxysilanol
  • Employed in ALD
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIT8627.0
Product Name TRI-t-PENTOXYSILANOL, 97%
Chemical Formula C 1 5 H 3 4 O 4 Si
CAS Number 17906-35-3
Boiling Point 205 to 210 F (96 to 99 C)
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
HEXAMETHYLDISILOXANE, 98% - SIH6115.0 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 8 OSi 2
CAS Number 107-46-0
Boiling Point 210 to 212 F (99 to 100 C)
View Details
Morpholine and Poly Vinyl Pyrrolidone -  - Esprix Technologies
Specs
Chemical Name Morpholine, Poly Vinyl Pyrrolidone
View Details