Gelest, Inc. TETRAMETHOXYSILANE, 97% SIT7510.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Converts aryl fluorides to anisole derivatives.1 Reference 1. Buckley, H. L. et al. Organometallics 2009, 28, 2356. Safety Hazard Info oral rat, LD50: 700 mg/kg Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Converts aryl fluorides to anisole derivatives.1 Reference 1. Buckley, H. L. et al. Organometallics 2009, 28, 2356. Safety Hazard Info oral rat, LD50: 700 mg/kg Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TETRAMETHOXYSILANE, 97% - SIT7510.0 - Gelest, Inc.
Morrisville, PA, United States
TETRAMETHOXYSILANE, 97%
SIT7510.0
TETRAMETHOXYSILANE, 97% SIT7510.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Converts aryl fluorides to anisole derivatives.1 Reference 1. Buckley, H. L. et al. Organometallics 2009, 28, 2356. Safety Hazard Info oral rat, LD50: 700 mg/kg Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Converts aryl fluorides to anisole derivatives.1
    Reference
    1. Buckley, H. L. et al. Organometallics 2009, 28, 2356.
    Safety
  • Hazard Info oral rat, LD50: 700 mg/kg
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIT7510.0
Product Name TETRAMETHOXYSILANE, 97%
Chemical Formula C 4 H 1 2 O 4 Si
CAS Number 681-84-5
Boiling Point 250 to 252 F (121 to 122 C)
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
DIMETHYLANILINIUM TETRAKIS(PENTAFLUOROPHENYL) BORATE - OMBO028 - Gelest, Inc.
Specs
Chemical Formula C 3 3 H 1 2 BF 2 0 N
CAS Number 118612-00-3
View Details