Gelest, Inc. n-OCTADECYLMETHYLDICHLOROSILANE SIO6625.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info oral rat, LD50: 200-2,000mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecylmethyldic hlorosilane; Dichloromethyl-n-oct adecylsilane; Methyldichlorosilylo ctadecane; Dichloromethylsilylo ctadecane Contains 5-10% C18 isomers Viscosity: 7 cSt
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info oral rat, LD50: 200-2,000mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecylmethyldic hlorosilane; Dichloromethyl-n-oct adecylsilane; Methyldichlorosilylo ctadecane; Dichloromethylsilylo ctadecane Contains 5-10% C18 isomers Viscosity: 7 cSt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
n-OCTADECYLMETHYLDICHLOROSILANE - SIO6625.0 - Gelest, Inc.
Morrisville, PA, United States
n-OCTADECYLMETHYLDICHLOROSILANE
SIO6625.0
n-OCTADECYLMETHYLDICHLOROSILANE SIO6625.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info oral rat, LD50: 200-2,000mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecylmethyldic hlorosilane; Dichloromethyl-n-oct adecylsilane; Methyldichlorosilylo ctadecane; Dichloromethylsilylo ctadecane Contains 5-10% C18 isomers Viscosity: 7 cSt

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Safety
  • Hazard Info oral rat, LD50: 200-2,000mg/kg
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    n-Octadecylmethyldichlorosilane; Dichloromethyl-n-octadecylsilane; Methyldichlorosilyloctadecane; Dichloromethylsilyloctadecane
  • Contains 5-10% C18 isomers
  • Viscosity: 7 cSt
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIO6625.0
Product Name n-OCTADECYLMETHYLDICHLOROSILANE
Chemical Formula C 1 9 H 4 0 Cl 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238918 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
TETRAMETHOXYGERMANE - GET7500 - Gelest, Inc.
Specs
Type OrganoMetallics
Chemical Formula C 4 H 1 2 GeO 4
CAS Number 992-91-6
View Details
Sodium Borax 0.5% Aqueous - s2041 - Poly Scientific
Specs
Chemical Name Sodium Borax 0.5% Aqueous
State of Matter Liquids
View Details
Sodium Pyrophosphate Decahydrate FCC Crystals - 2513 - Jost Chemical USA
Specs
Chemical Name Sodium Pyrophosphate Decahydrate FCC Crystals
Chemical Formula Na4P2O7 · 10H2O
CAS Number 13472-36-1
View Details