Gelest, Inc. METHYLTRICHLOROSILANE, 99% SIM6520.1

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 20.3 Application In combination with H2 forms SiC by CVD.1 Reference 1. Josiek, A. et al. Chem. Vap. Dep. 1996, 2, 17. Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Methyltrichlorosilan e; Trichloromethylsilan e; Trichlorosilylmethan e Viscosity: 0.46 cSt ΔHvap: 31.0 kJ/mol Surface tension: 20.3 mN/m Ionization potential: 11.36 eV Specific heat: 0.92 J/g/° Vapor pressure, 13.5 °C: 100 mm Critical temperature: 243 °C Critical pressure: 39 atm Coefficient of thermal expansion: 1.3 x 10-3 Fundamental builing-block for silicone resins Forms silicon carbide by pyrolysis In a synergistic fashion with boron trifluoride etherate catalyzes the crossed imino aldehyde pinacol coupling In combination with H2 forms SiC by CVD Standard grade available, SIM6520.0
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 20.3 Application In combination with H2 forms SiC by CVD.1 Reference 1. Josiek, A. et al. Chem. Vap. Dep. 1996, 2, 17. Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Methyltrichlorosilan e; Trichloromethylsilan e; Trichlorosilylmethan e Viscosity: 0.46 cSt ΔHvap: 31.0 kJ/mol Surface tension: 20.3 mN/m Ionization potential: 11.36 eV Specific heat: 0.92 J/g/° Vapor pressure, 13.5 °C: 100 mm Critical temperature: 243 °C Critical pressure: 39 atm Coefficient of thermal expansion: 1.3 x 10-3 Fundamental builing-block for silicone resins Forms silicon carbide by pyrolysis In a synergistic fashion with boron trifluoride etherate catalyzes the crossed imino aldehyde pinacol coupling In combination with H2 forms SiC by CVD Standard grade available, SIM6520.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METHYLTRICHLOROSILANE, 99% - SIM6520.1 - Gelest, Inc.
Morrisville, PA, United States
METHYLTRICHLOROSILANE, 99%
SIM6520.1
METHYLTRICHLOROSILANE, 99% SIM6520.1
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 20.3 Application In combination with H2 forms SiC by CVD.1 Reference 1. Josiek, A. et al. Chem. Vap. Dep. 1996, 2, 17. Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Methyltrichlorosilan e; Trichloromethylsilan e; Trichlorosilylmethan e Viscosity: 0.46 cSt ΔHvap: 31.0 kJ/mol Surface tension: 20.3 mN/m Ionization potential: 11.36 eV Specific heat: 0.92 J/g/° Vapor pressure, 13.5 °C: 100 mm Critical temperature: 243 °C Critical pressure: 39 atm Coefficient of thermal expansion: 1.3 x 10-3 Fundamental builing-block for silicone resins Forms silicon carbide by pyrolysis In a synergistic fashion with boron trifluoride etherate catalyzes the crossed imino aldehyde pinacol coupling In combination with H2 forms SiC by CVD Standard grade available, SIM6520.0

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
  • Surface Tension (mN/m) 20.3
    Application
    In combination with H2 forms SiC by CVD.1
    Reference
    1. Josiek, A. et al. Chem. Vap. Dep. 1996, 2, 17.
    Safety
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Methyltrichlorosilane; Trichloromethylsilane; Trichlorosilylmethane
  • Viscosity: 0.46 cSt
  • ΔHvap: 31.0 kJ/mol
  • Surface tension: 20.3 mN/m
  • Ionization potential: 11.36 eV
  • Specific heat: 0.92 J/g/°
  • Vapor pressure, 13.5 °C: 100 mm
  • Critical temperature: 243 °C
  • Critical pressure: 39 atm
  • Coefficient of thermal expansion: 1.3 x 10-3
  • Fundamental builing-block for silicone resins
  • Forms silicon carbide by pyrolysis
  • In a synergistic fashion with boron trifluoride etherate catalyzes the crossed imino aldehyde pinacol coupling
  • In combination with H2 forms SiC by CVD
  • Standard grade available, SIM6520.0
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIM6520.1
Product Name METHYLTRICHLOROSILANE, 99%
Chemical Formula CH 3 Cl 3 Si
CAS Number 75-79-6
Boiling Point 152 F (66.4 C)
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Methacryloxyethyl acetoacetate, 95% - ENEM1800 - Gelest, Inc.
Specs
Chemical Formula C 1 0 H 1 4 O 5
CAS Number 21282-97-3
Boiling Point 208 to 210 F (98 to 99 C)
View Details
Specs
Trigger Solvent
View Details