SIM6510.0 -- METHYLHYDROCYCLOSILOXANES, 92%
Gelest, Inc.
METHYLHYDROCYCLOSILOXANES, 92%
SIM6510.0
Description
Additional Properties
Hydrolytic Sensitivity 3: reacts with aqueous base Safety
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 3: reacts with aqueous base Safety
Packaging Under Nitrogen
Datasheet
Suppliers
Additional Properties
Hydrolytic Sensitivity 3: reacts with aqueous base Safety
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 3: reacts with aqueous base
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
SIM6510.0 |
|
Product Name
|
METHYLHYDROCYCLOSILOXANES, 92% |
|
Chemical Formula
|
(CH 3 HSiO) 3 - 5
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Alkenes; All Halogenated; All Ethers
Chemical Name
Trans-1,2 Dichloroethylene
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Chemical Formula
C 3 3 H 1 2 BF 2 0 N
CAS Number
118612-00-3
View Details