Gelest, Inc. METHYLDICHLOROSILANE SIM6504.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info ihl rat, LCLo: 300 ppm/4H Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Methyldichlorosilane ; Dichloromethylsilane Viscosity: 0.60 cSt ΔHcomb: 163 kJ/mol ΔHvap: 29.3 kJ/mol Dipole moment: 1.91 debye Coefficient of thermal expansion: 1.0 x 10-3 Specific heat: 0.8 J/g/°C Vapor pressure, 24 °C: 400 mm Critical temperature: 215-8 °C Critical pressure: 37.7 atm Provides better diastereoselective reductive aldol reaction between an aldehyde and an acrylate ester than other silanes Forms high-boiling polymeric by-products upon aqueous work-up Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info ihl rat, LCLo: 300 ppm/4H Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Methyldichlorosilane ; Dichloromethylsilane Viscosity: 0.60 cSt ΔHcomb: 163 kJ/mol ΔHvap: 29.3 kJ/mol Dipole moment: 1.91 debye Coefficient of thermal expansion: 1.0 x 10-3 Specific heat: 0.8 J/g/°C Vapor pressure, 24 °C: 400 mm Critical temperature: 215-8 °C Critical pressure: 37.7 atm Provides better diastereoselective reductive aldol reaction between an aldehyde and an acrylate ester than other silanes Forms high-boiling polymeric by-products upon aqueous work-up Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METHYLDICHLOROSILANE - SIM6504.0 - Gelest, Inc.
Morrisville, PA, United States
METHYLDICHLOROSILANE
SIM6504.0
METHYLDICHLOROSILANE SIM6504.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info ihl rat, LCLo: 300 ppm/4H Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Methyldichlorosilane ; Dichloromethylsilane Viscosity: 0.60 cSt ΔHcomb: 163 kJ/mol ΔHvap: 29.3 kJ/mol Dipole moment: 1.91 debye Coefficient of thermal expansion: 1.0 x 10-3 Specific heat: 0.8 J/g/°C Vapor pressure, 24 °C: 400 mm Critical temperature: 215-8 °C Critical pressure: 37.7 atm Provides better diastereoselective reductive aldol reaction between an aldehyde and an acrylate ester than other silanes Forms high-boiling polymeric by-products upon aqueous work-up Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Safety
  • Hazard Info ihl rat, LCLo: 300 ppm/4H
  • Packaging Under Nitrogen
    Tri-substituted Silane Reducing Agent
    Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure.
    Methyldichlorosilane; Dichloromethylsilane
  • Viscosity: 0.60 cSt
  • ΔHcomb: 163 kJ/mol
  • ΔHvap: 29.3 kJ/mol
  • Dipole moment: 1.91 debye
  • Coefficient of thermal expansion: 1.0 x 10-3
  • Specific heat: 0.8 J/g/°C
  • Vapor pressure, 24 °C: 400 mm
  • Critical temperature: 215-8 °C
  • Critical pressure: 37.7 atm
  • Provides better diastereoselective reductive aldol reaction between an aldehyde and an acrylate ester than other silanes
  • Forms high-boiling polymeric by-products upon aqueous work-up
  • Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catalyzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIM6504.0
Product Name METHYLDICHLOROSILANE
Chemical Formula CH 4 Cl 2 Si
CAS Number 75-54-7
Boiling Point 106 to 108 F (41 to 42 C)
Flash Point -18.4 F (-28 C)
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
IRON(II,III) OXIDE MAGNETOFLUID, 1.8% dispersed in light mineral oil - INFE043 - Gelest, Inc.
Specs
Chemical Formula Fe 3 O 4
CAS Number 1309-38-2
Viscosity 2 cps
View Details