SIM6491.7 -- 11-(2-METHOXYETHOXY)UNDECYLTRIMETHOXYSILANE
Gelest, Inc.
11-(2-METHOXYETHOXY)UNDECYLTRIMETHOXYSILANE
SIM6491.7
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen Tipped PEG Silane (350.57 g/mol)
PEO, Trimethoxysilane termination utilized for hydrophilic surface modification
PEGylation reagent
Component in anti-fingerprint coatings for display applications Related Products
SIM6493.7: METHOXY(TRIETHYLENEO
XY) UNDECYLTRIMETHOXYSIL
ANE
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen Tipped PEG Silane (350.57 g/mol)
PEO, Trimethoxysilane termination utilized for hydrophilic surface modification
PEGylation reagent
Component in anti-fingerprint coatings for display applications Related Products
SIM6493.7: METHOXY(TRIETHYLENEO
XY) UNDECYLTRIMETHOXYSIL
ANE
Datasheet
Suppliers
11-(2-METHOXYETHOXY)UNDECYLTRIMETHOXYSILANE
SIM6491.7
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen Tipped PEG Silane (350.57 g/mol)
PEO, Trimethoxysilane termination utilized for hydrophilic surface modification
PEGylation reagent
Component in anti-fingerprint coatings for display applications Related Products
SIM6493.7: METHOXY(TRIETHYLENEO
XY) UNDECYLTRIMETHOXYSIL
ANE
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Safety
- Packaging Under Nitrogen
Tipped PEG Silane (350.57 g/mol)
- PEO, Trimethoxysilane termination utilized for hydrophilic surface modification
- PEGylation reagent
- Component in anti-fingerprint coatings for display applications
Related Products
- SIM6493.7: METHOXY(TRIETHYLENEOXY) UNDECYLTRIMETHOXYSILANE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIM6491.7 |
|
Product Name
|
11-(2-METHOXYETHOXY)UNDECYLTRIMETHOXYSILANE |
|
Chemical Formula
|
C 1 7 H 3 8 O 5 Si
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid, and tri Potassium Trihydrate
View Details
Chemical Formula
C 1 6 H 2 2 F 1 7 N 3 Si
CAS Number
186599-45-1
Purity
97 %
View Details
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide 3% Aqueous
State of Matter
Liquids
View Details
Bases
All Inorganic Bases; Calcium Hydroxide (Lime Water)
Chemical Name
Calcium Hydroxide, FCC, Low Aluminum Powder
Chemical Formula
Ca(OH)2
View Details