SIM6487.6-20 -- METHACRYLOXYPROPYLTRIS(TRIMETHYLSILOXY)SILANE, 80% (20% DISILOXANE)
Gelest, Inc.
METHACRYLOXYPROPYLTRIS(TRIMETHYLSILOXY)SILANE, 80% (20% DISILOXANE)
SIM6487.6-20
Description
Safety
Packaging Under Nitrogen
Store Cold DISCONTINUED Please contact Customer Service at 888.734.8344.
Description
Safety
Packaging Under Nitrogen
Store Cold DISCONTINUED Please contact Customer Service at 888.734.8344.
Datasheet
Suppliers
METHACRYLOXYPROPYLTRIS(TRIMETHYLSILOXY)SILANE, 80% (20% DISILOXANE)
SIM6487.6-20
Safety
Packaging Under Nitrogen
Store Cold DISCONTINUED Please contact Customer Service at 888.734.8344.
Safety
- Packaging Under Nitrogen
- Store Cold
DISCONTINUED
Please contact Customer Service at 888.734.8344.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIM6487.6-20 |
|
Product Name
|
METHACRYLOXYPROPYLTRIS(TRIMETHYLSILOXY)SILANE, 80% (20% DISILOXANE) |
|
CAS Number
|
17096-07-0
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
State of Matter
Liquids
View Details
Chemical Formula
C 1 2 H 2 7 ClSi
CAS Number
38051-57-9
Flash Point
279 F (137 C)
View Details
Chemical Name
Potassium Ferricyanide 1% Aqueous
State of Matter
Liquids
View Details
Chemical Name
Ammonium Phosphate Dibasic ACS Granulated
Chemical Formula
(NH4)2HPO4
CAS Number
7783-28-0
View Details