Gelest, Inc. 3-MERCAPTOPROPYLTRIMETHOXYSILANE SIM6476.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application For enzyme immobilization.1 Treatment of mesoporous silica yields highly efficient heavy metal scavenger.2 Couples fluorescent biological tags to semiconductor CdS nanoparticles.3 Modified mesoporous silica supports Pd in coupling reactions.4 Used to make thiol-organosilica nanoparticles.5 Forms modified glass and silica surfaces suitable for SILAR fabrication of CdS thin films.6 Reference 1. Stjernlöf, P. et al. Tetrahedron Lett. 1990, 31, 5773. 2. Liu, J. et al. Science 1997, 276, 923. 3. Bruchez, M. et al. Science 1998, 281, 2013. 4. Crudden, C. et al. J. Am. Chem. Soc. 2005, 127, 10045. 5. Nakamura, M.; Ishimura, K. Langmuir 2008, 24, 5099. 6. Sun, H. et al. J. Dispersion Sci. Technol. 2005, 26, 719. Safety Hazard Info oral rat, LD50: 2,380 mg/kg Packaging Under Nitrogen 3-Mercaptopropyltrim ethoxysilane; 3-(trimethoxysilyl)p ropanethiol; 3-trimethoxysilyl)pr opylmercaptan Sulfur functional trialkoxy silane γc of treated surfaces: 41 mN/m Viscosity: 2 cSt Specific wetting surface: 348 m2/g Coupling agent for ethylene propylene diene monomer, EPDM, and mechanical rubber applications Adhesion promoter for polysulfide adhesives For enzyme immobilization Treatment of mesoporous silica yields highly efficient heavy metal scavenger Couples fluorescent biological tags to semiconductor CdS nanoparticles Modified mesoporous silica supports Pd in coupling reactions Used to make thiol-organosilica nanoparticles Forms modified glass and silica surfaces suitable for successive ionic layer adsorption and reaction (SILAR) fabrication of CdS thin films
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application For enzyme immobilization.1 Treatment of mesoporous silica yields highly efficient heavy metal scavenger.2 Couples fluorescent biological tags to semiconductor CdS nanoparticles.3 Modified mesoporous silica supports Pd in coupling reactions.4 Used to make thiol-organosilica nanoparticles.5 Forms modified glass and silica surfaces suitable for SILAR fabrication of CdS thin films.6 Reference 1. Stjernlöf, P. et al. Tetrahedron Lett. 1990, 31, 5773. 2. Liu, J. et al. Science 1997, 276, 923. 3. Bruchez, M. et al. Science 1998, 281, 2013. 4. Crudden, C. et al. J. Am. Chem. Soc. 2005, 127, 10045. 5. Nakamura, M.; Ishimura, K. Langmuir 2008, 24, 5099. 6. Sun, H. et al. J. Dispersion Sci. Technol. 2005, 26, 719. Safety Hazard Info oral rat, LD50: 2,380 mg/kg Packaging Under Nitrogen 3-Mercaptopropyltrim ethoxysilane; 3-(trimethoxysilyl)p ropanethiol; 3-trimethoxysilyl)pr opylmercaptan Sulfur functional trialkoxy silane γc of treated surfaces: 41 mN/m Viscosity: 2 cSt Specific wetting surface: 348 m2/g Coupling agent for ethylene propylene diene monomer, EPDM, and mechanical rubber applications Adhesion promoter for polysulfide adhesives For enzyme immobilization Treatment of mesoporous silica yields highly efficient heavy metal scavenger Couples fluorescent biological tags to semiconductor CdS nanoparticles Modified mesoporous silica supports Pd in coupling reactions Used to make thiol-organosilica nanoparticles Forms modified glass and silica surfaces suitable for successive ionic layer adsorption and reaction (SILAR) fabrication of CdS thin films
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-MERCAPTOPROPYLTRIMETHOXYSILANE - SIM6476.0 - Gelest, Inc.
Morrisville, PA, United States
3-MERCAPTOPROPYLTRIMETHOXYSILANE
SIM6476.0
3-MERCAPTOPROPYLTRIMETHOXYSILANE SIM6476.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application For enzyme immobilization.1 Treatment of mesoporous silica yields highly efficient heavy metal scavenger.2 Couples fluorescent biological tags to semiconductor CdS nanoparticles.3 Modified mesoporous silica supports Pd in coupling reactions.4 Used to make thiol-organosilica nanoparticles.5 Forms modified glass and silica surfaces suitable for SILAR fabrication of CdS thin films.6 Reference 1. Stjernlöf, P. et al. Tetrahedron Lett. 1990, 31, 5773. 2. Liu, J. et al. Science 1997, 276, 923. 3. Bruchez, M. et al. Science 1998, 281, 2013. 4. Crudden, C. et al. J. Am. Chem. Soc. 2005, 127, 10045. 5. Nakamura, M.; Ishimura, K. Langmuir 2008, 24, 5099. 6. Sun, H. et al. J. Dispersion Sci. Technol. 2005, 26, 719. Safety Hazard Info oral rat, LD50: 2,380 mg/kg Packaging Under Nitrogen 3-Mercaptopropyltrim ethoxysilane; 3-(trimethoxysilyl)p ropanethiol; 3-trimethoxysilyl)pr opylmercaptan Sulfur functional trialkoxy silane γc of treated surfaces: 41 mN/m Viscosity: 2 cSt Specific wetting surface: 348 m2/g Coupling agent for ethylene propylene diene monomer, EPDM, and mechanical rubber applications Adhesion promoter for polysulfide adhesives For enzyme immobilization Treatment of mesoporous silica yields highly efficient heavy metal scavenger Couples fluorescent biological tags to semiconductor CdS nanoparticles Modified mesoporous silica supports Pd in coupling reactions Used to make thiol-organosilica nanoparticles Forms modified glass and silica surfaces suitable for successive ionic layer adsorption and reaction (SILAR) fabrication of CdS thin films

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    For enzyme immobilization.1 Treatment of mesoporous silica yields highly efficient heavy metal scavenger.2 Couples fluorescent biological tags to semiconductor CdS nanoparticles.3 Modified mesoporous silica supports Pd in coupling reactions.4 Used to make thiol-organosilica nanoparticles.5 Forms modified glass and silica surfaces suitable for SILAR fabrication of CdS thin films.6
    Reference
    1. Stjernlöf, P. et al. Tetrahedron Lett. 1990, 31, 5773. 2. Liu, J. et al. Science 1997, 276, 923. 3. Bruchez, M. et al. Science 1998, 281, 2013. 4. Crudden, C. et al. J. Am. Chem. Soc. 2005, 127, 10045. 5. Nakamura, M.; Ishimura, K. Langmuir 2008, 24, 5099. 6. Sun, H. et al. J. Dispersion Sci. Technol. 2005, 26, 719.
    Safety
  • Hazard Info oral rat, LD50: 2,380 mg/kg
  • Packaging Under Nitrogen
    3-Mercaptopropyltrimethoxysilane; 3-(trimethoxysilyl)propanethiol; 3-trimethoxysilyl)propylmercaptan
  • Sulfur functional trialkoxy silane
  • γc of treated surfaces: 41 mN/m
  • Viscosity: 2 cSt
  • Specific wetting surface: 348 m2/g
  • Coupling agent for ethylene propylene diene monomer, EPDM, and mechanical rubber applications
  • Adhesion promoter for polysulfide adhesives
  • For enzyme immobilization
  • Treatment of mesoporous silica yields highly efficient heavy metal scavenger
  • Couples fluorescent biological tags to semiconductor CdS nanoparticles
  • Modified mesoporous silica supports Pd in coupling reactions
  • Used to make thiol-organosilica nanoparticles
  • Forms modified glass and silica surfaces suitable for successive ionic layer adsorption and reaction (SILAR) fabrication of CdS thin films
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIM6476.0
Product Name 3-MERCAPTOPROPYLTRIMETHOXYSILANE
Chemical Formula C 6 H 1 6 O 3 SSi
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238194 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
ISOOCTYLTRIMETHOXYSILANE - SII6458.0 - Gelest, Inc.
Specs
Chemical Formula C 1 1 H 2 6 O 3 Si
CAS Number 34396-03-7
Flash Point 126 F (52 C)
View Details
Sodium Hydroxide 0.1N Aqueous - s2144 - Poly Scientific
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide 0.1N Aqueous
State of Matter Liquids
View Details
Potassium Phosphate Dibasic Anhydrous ACS Fine Granular - 2671 - Jost Chemical USA
Specs
Chemical Name Potassium Phosphate Dibasic Anhydrous ACS Fine Granular
Chemical Formula K2HPO4
CAS Number 7758-11-4
View Details