SII6455.0 -- 3-ISOCYANATOPROPYLTRIETHOXYSILANE, 95%
Gelest, Inc.
3-ISOCYANATOPROPYLTRIETHOXYSILANE, 95%
SII6455.0
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Component in hybrid organic/inorganic urethanes.1 Reference 1. Cuney, S. et al. Better Ceramics Through Chemistry VII (MRS. Symp. Proc.) 1996, 435, 143. Safety
Hazard Info oral rat, LD50: 710 mg/kg
Packaging Under Nitrogen 3-Isocyanatopropyltr
iethoxysilane; triethoxysilylpropyl
isocyanate
Isocyanate functional trialkoxy silane
Component in hybrid organic/inorganic urethanes
Coupling agent for urethanes, polyols, and amines
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Component in hybrid organic/inorganic urethanes.1 Reference 1. Cuney, S. et al. Better Ceramics Through Chemistry VII (MRS. Symp. Proc.) 1996, 435, 143. Safety
Hazard Info oral rat, LD50: 710 mg/kg
Packaging Under Nitrogen 3-Isocyanatopropyltr
iethoxysilane; triethoxysilylpropyl
isocyanate
Isocyanate functional trialkoxy silane
Component in hybrid organic/inorganic urethanes
Coupling agent for urethanes, polyols, and amines
Datasheet
Suppliers
3-ISOCYANATOPROPYLTRIETHOXYSILANE, 95%
SII6455.0
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Component in hybrid organic/inorganic urethanes.1 Reference 1. Cuney, S. et al. Better Ceramics Through Chemistry VII (MRS. Symp. Proc.) 1996, 435, 143. Safety
Hazard Info oral rat, LD50: 710 mg/kg
Packaging Under Nitrogen 3-Isocyanatopropyltr
iethoxysilane; triethoxysilylpropyl
isocyanate
Isocyanate functional trialkoxy silane
Component in hybrid organic/inorganic urethanes
Coupling agent for urethanes, polyols, and amines
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Application
Component in hybrid organic/inorganic urethanes.1
Reference
1. Cuney, S. et al. Better Ceramics Through Chemistry VII (MRS. Symp. Proc.) 1996, 435, 143.
Safety
- Hazard Info oral rat, LD50: 710 mg/kg
- Packaging Under Nitrogen
3-Isocyanatopropyltriethoxysilane; triethoxysilylpropylisocyanate
- Isocyanate functional trialkoxy silane
- Component in hybrid organic/inorganic urethanes
- Coupling agent for urethanes, polyols, and amines
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SII6455.0 |
|
Product Name
|
3-ISOCYANATOPROPYLTRIETHOXYSILANE, 95% |
|
Chemical Formula
|
C 1 0 H 2 1 NO 4 Si
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
State of Matter
Liquids
View Details
Chemical Formula
C 7 H 1 6 Cl 2 Si
CAS Number
14799-94-1
Flash Point
185 F (85 C)
View Details
Bases
All Inorganic Bases
Chemical Name
Potassium Hydroxide 20% Aqueous
State of Matter
Liquids
View Details