Gelest, Inc. ISOBUTYLMETHYLDIMETHOXYSILANE SII6452.8

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Isobutylmethyldimeth oxysilane; Methyldimethoxysilyl -2-methylpropane; Isobutyldimethoxymet hylsilane Dialkoxy silane
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Isobutylmethyldimeth oxysilane; Methyldimethoxysilyl -2-methylpropane; Isobutyldimethoxymet hylsilane Dialkoxy silane
Datasheet
Datasheet Summary
Powered by GS/AI

ISOBUTYLMETHYLDIMETHOXYSILANE, identified by the product code SII6452.8, is a liquid organomethoxysilane with the chemical formula C7H18O2Si. It serves primarily as a chemical intermediate and is classified as a flammable liquid (Category 3) and a serious eye irritant (Category 2A) under GHS US classification. The product is composed of 95-100% isobutylmethyldimethoxysilane, with a CAS number of 18293-82-8.

When handling this substance, precautions must be taken to avoid ignition sources, as it can form flammable vapor-air mixtures. It is recommended to store the product in a cool place and keep it tightly closed. In case of exposure, immediate first aid measures should be taken, including rinsing eyes and skin thoroughly with water. The product may react with moisture to release methanol, which poses additional health risks.

Engineers considering this product should evaluate its suitability for their applications, particularly in contexts requiring hydrophobic surface treatments or as a chemical intermediate, while also being mindful of its safety and handling requirements.

Datasheet Summary
Powered by GS/AI

ISOBUTYLMETHYLDIMETHOXYSILANE, identified by the product code SII6452.8, is a liquid organomethoxysilane with the chemical formula C7H18O2Si. It serves primarily as a chemical intermediate and is classified as a flammable liquid (Category 3) and a serious eye irritant (Category 2A) under GHS US classification. The product is composed of 95-100% isobutylmethyldimethoxysilane, with a CAS number of 18293-82-8.

When handling this substance, precautions must be taken to avoid ignition sources, as it can form flammable vapor-air mixtures. It is recommended to store the product in a cool place and keep it tightly closed. In case of exposure, immediate first aid measures should be taken, including rinsing eyes and skin thoroughly with water. The product may react with moisture to release methanol, which poses additional health risks.

Engineers considering this product should evaluate its suitability for their applications, particularly in contexts requiring hydrophobic surface treatments or as a chemical intermediate, while also being mindful of its safety and handling requirements.

Suppliers

Company
Product
Description
Supplier Links
ISOBUTYLMETHYLDIMETHOXYSILANE - SII6452.8 - Gelest, Inc.
Morrisville, PA, United States
ISOBUTYLMETHYLDIMETHOXYSILANE
SII6452.8
ISOBUTYLMETHYLDIMETHOXYSILANE SII6452.8
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Isobutylmethyldimeth oxysilane; Methyldimethoxysilyl -2-methylpropane; Isobutyldimethoxymet hylsilane Dialkoxy silane

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Isobutylmethyldimethoxysilane; Methyldimethoxysilyl-2-methylpropane; Isobutyldimethoxymethylsilane
  • Dialkoxy silane
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SII6452.8
Product Name ISOBUTYLMETHYLDIMETHOXYSILANE
Chemical Formula C 7 H 1 8 O 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 8.00 - 238277 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Zirconium Diboride
State of Matter Powders
View Details
Indium Compounds - Indium Sulfate Solution - Indium Corporation
Specs
Chemical Name Indium Sulfate
Chemical Formula In2(SO4)3
State of Matter Powders
View Details
3-AZIDOPROPYLTRIETHOXYSILANE - SIA0777.0 - Gelest, Inc.
Specs
Chemical Formula C 9 H 2 1 N 3 O 3 Si
CAS Number 83315-69-9
Purity 97 %
View Details