SIH6171.5 -- N-(HYDROXYETHYL)-N,N-BIS(TRIMETHOXYSILYLPROPYL)AMINE, 65% IN METHANOL
Gelest, Inc.
N-(HYDROXYETHYL)-N,N-BIS(TRIMETHOXYSILYLPROPYL)AMINE, 65% in methanol
SIH6171.5
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen N-(hydroxyethyl)-N,N
-bis(trimethoxysilyl
propyl)amine
Hydroxy functional dipodal silane
65% in methanol
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen N-(hydroxyethyl)-N,N
-bis(trimethoxysilyl
propyl)amine
Hydroxy functional dipodal silane
65% in methanol
Datasheet
Suppliers
N-(HYDROXYETHYL)-N,N-BIS(TRIMETHOXYSILYLPROPYL)AMINE, 65% in methanol
SIH6171.5
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen N-(hydroxyethyl)-N,N
-bis(trimethoxysilyl
propyl)amine
Hydroxy functional dipodal silane
65% in methanol
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Safety
- Packaging Under Nitrogen
N-(hydroxyethyl)-N,N-bis(trimethoxysilylpropyl)amine
- Hydroxy functional dipodal silane
- 65% in methanol
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIH6171.5 |
|
Product Name
|
N-(HYDROXYETHYL)-N,N-BIS(TRIMETHOXYSILYLPROPYL)AMINE, 65% in methanol |
|
Chemical Formula
|
C 1 4 H 3 5 NO 7 Si 2
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
State of Matter
Liquids
Volume
0.1321 gallons (0.5000 liters)
View Details
LG Chemical of America Inc.
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide
Chemical Formula
NaOH 33 / NaOH 50
View Details
Chemical Formula
C 1 2 H 8 Cl 2 F 1 8 Si
CAS Number
156323-66-9
Purity
95 %
View Details
Chemical Name
Sodium hexafluorophosphate
Chemical Formula
F6NaP
CAS Number
21324-39-0
View Details