Gelest, Inc. 1,1,3,3,5,5-HEXAMETHYLCYCLOTRISILAZANE SIH6102.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Modifies positive resists for O2 plasma resistance.1 Polymerizes to polydimethylsilazane oligomer in presence of Ru/H2.2 Silylation reagent for diols.3 Reference 1. Babich, E. et al. Microelectron. Eng. 1990, 11, 503. 2. Blum, Y. et al. U.S. Patent 4,216,383, 1986; U.S. Patent 4,788,309, 1988. 3. Birkofer, L. et al. J. Organomet. Chem. 1980, 187, 21. Safety Hazard Info oral rat, LD50: 500mg/kg Packaging Under Nitrogen Bridging Silicon-Based Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Hexamethylcyclotrisi lazane; Hexamethylcyclotrisi lazane; 2,2,4,4,6,6-Hexameth ylcyclotrisilazane Viscosity, 20 °C: 1.7 cSt ΔHform: 553 kJ/mol Dielectric constant: 1000Hz: 2.57 Dipole moment: 0.92 debye Polymerizes to polydimethylsilazane oligomer in presence of Ru/H2 Modifies positive resists for O2 plasma resistance Silylates diols with loss of ammonia Similar in reactivity to HMDS, SIH6110.0 Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Modifies positive resists for O2 plasma resistance.1 Polymerizes to polydimethylsilazane oligomer in presence of Ru/H2.2 Silylation reagent for diols.3 Reference 1. Babich, E. et al. Microelectron. Eng. 1990, 11, 503. 2. Blum, Y. et al. U.S. Patent 4,216,383, 1986; U.S. Patent 4,788,309, 1988. 3. Birkofer, L. et al. J. Organomet. Chem. 1980, 187, 21. Safety Hazard Info oral rat, LD50: 500mg/kg Packaging Under Nitrogen Bridging Silicon-Based Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Hexamethylcyclotrisi lazane; Hexamethylcyclotrisi lazane; 2,2,4,4,6,6-Hexameth ylcyclotrisilazane Viscosity, 20 °C: 1.7 cSt ΔHform: 553 kJ/mol Dielectric constant: 1000Hz: 2.57 Dipole moment: 0.92 debye Polymerizes to polydimethylsilazane oligomer in presence of Ru/H2 Modifies positive resists for O2 plasma resistance Silylates diols with loss of ammonia Similar in reactivity to HMDS, SIH6110.0 Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,1,3,3,5,5-HEXAMETHYLCYCLOTRISILAZANE - SIH6102.0 - Gelest, Inc.
Morrisville, PA, United States
1,1,3,3,5,5-HEXAMETHYLCYCLOTRISILAZANE
SIH6102.0
1,1,3,3,5,5-HEXAMETHYLCYCLOTRISILAZANE SIH6102.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Modifies positive resists for O2 plasma resistance.1 Polymerizes to polydimethylsilazane oligomer in presence of Ru/H2.2 Silylation reagent for diols.3 Reference 1. Babich, E. et al. Microelectron. Eng. 1990, 11, 503. 2. Blum, Y. et al. U.S. Patent 4,216,383, 1986; U.S. Patent 4,788,309, 1988. 3. Birkofer, L. et al. J. Organomet. Chem. 1980, 187, 21. Safety Hazard Info oral rat, LD50: 500mg/kg Packaging Under Nitrogen Bridging Silicon-Based Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Hexamethylcyclotrisi lazane; Hexamethylcyclotrisi lazane; 2,2,4,4,6,6-Hexameth ylcyclotrisilazane Viscosity, 20 °C: 1.7 cSt ΔHform: 553 kJ/mol Dielectric constant: 1000Hz: 2.57 Dipole moment: 0.92 debye Polymerizes to polydimethylsilazane oligomer in presence of Ru/H2 Modifies positive resists for O2 plasma resistance Silylates diols with loss of ammonia Similar in reactivity to HMDS, SIH6110.0 Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Modifies positive resists for O2 plasma resistance.1 Polymerizes to polydimethylsilazane oligomer in presence of Ru/H2.2 Silylation reagent for diols.3
    Reference
    1. Babich, E. et al. Microelectron. Eng. 1990, 11, 503. 2. Blum, Y. et al. U.S. Patent 4,216,383, 1986; U.S. Patent 4,788,309, 1988. 3. Birkofer, L. et al. J. Organomet. Chem. 1980, 187, 21.
    Safety
  • Hazard Info oral rat, LD50: 500mg/kg
  • Packaging Under Nitrogen
    Bridging Silicon-Based Blocking Agent
    Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure.
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Hexamethylcyclotrisilazane; Hexamethylcyclotrisilazane; 2,2,4,4,6,6-Hexamethylcyclotrisilazane
  • Viscosity, 20 °C: 1.7 cSt
  • ΔHform: 553 kJ/mol
  • Dielectric constant: 1000Hz: 2.57
  • Dipole moment: 0.92 debye
  • Polymerizes to polydimethylsilazane oligomer in presence of Ru/H2
  • Modifies positive resists for O2 plasma resistance
  • Silylates diols with loss of ammonia
  • Similar in reactivity to HMDS, SIH6110.0
  • Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIH6102.0
Product Name 1,1,3,3,5,5-HEXAMETHYLCYCLOTRISILAZANE
Chemical Formula C 6 H 2 1 N 3 Si 3
CAS Number 1009-93-4
Boiling Point 367 to 370 F (186 to 188 C)
Flash Point 142 F (61 C)
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
ZINC NEODECANOATE, tech - CXZN062 - Gelest, Inc.
Specs
Chemical Formula C 2 0 H 3 8 O 4 Zn
CAS Number 27253-29-8
Flash Point 216 F (102 C)
View Details