Gelest, Inc. 3-(HEPTAFLUOROISOPROPOXY)PROPYLTRIMETHOXYSILANE SIH5842.2

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Aligns liquid crystals.1 Reference 1. Jap. Pat. 57177121, 1982 Safety Packaging Under Nitrogen Fluorinated Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. 3-(Heptafluoroisopro poxy)propyltrimethox ysilane Contact angle, water on treated glass surface: 109-112° Branched fluoroalkylsilane with low surface energy Aligns liquid crystals Trialkoxy silane
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Aligns liquid crystals.1 Reference 1. Jap. Pat. 57177121, 1982 Safety Packaging Under Nitrogen Fluorinated Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. 3-(Heptafluoroisopro poxy)propyltrimethox ysilane Contact angle, water on treated glass surface: 109-112° Branched fluoroalkylsilane with low surface energy Aligns liquid crystals Trialkoxy silane
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-(HEPTAFLUOROISOPROPOXY)PROPYLTRIMETHOXYSILANE - SIH5842.2 - Gelest, Inc.
Morrisville, PA, United States
3-(HEPTAFLUOROISOPROPOXY)PROPYLTRIMETHOXYSILANE
SIH5842.2
3-(HEPTAFLUOROISOPROPOXY)PROPYLTRIMETHOXYSILANE SIH5842.2
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Aligns liquid crystals.1 Reference 1. Jap. Pat. 57177121, 1982 Safety Packaging Under Nitrogen Fluorinated Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. 3-(Heptafluoroisopro poxy)propyltrimethox ysilane Contact angle, water on treated glass surface: 109-112° Branched fluoroalkylsilane with low surface energy Aligns liquid crystals Trialkoxy silane

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Aligns liquid crystals.1
    Reference
    1. Jap. Pat. 57177121, 1982
    Safety
  • Packaging Under Nitrogen
    Fluorinated Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    3-(Heptafluoroisopropoxy)propyltrimethoxysilane
  • Contact angle, water on treated glass surface: 109-112°
  • Branched fluoroalkylsilane with low surface energy
  • Aligns liquid crystals
  • Trialkoxy silane
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIH5842.2
Product Name 3-(HEPTAFLUOROISOPROPOXY)PROPYLTRIMETHOXYSILANE
Chemical Formula C 9 H 1 5 F 7 O 4 Si
Unlock Full Specs
to access all available technical data

Similar Products

PROTELYTE - 238038 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Specs
Type Bio-Inorganic Compounds
View Details
(HEPTADECAFLUORO-1,1,2,2-TETRAHYDRODECYL)METHYLBIS(DIMETHYLAMINO)SILANE - SIH5840.58 - Gelest, Inc.
Specs
Chemical Formula C 1 5 H 1 9 F 1 7 N 2 Si
CAS Number 186599-47-3
View Details