Gelest, Inc. (HEPTADECAFLUORO-1,1,2,2-TETRAHYDRODECYL)TRICHLOROSILANE SIH5841.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application ?c of treated surfaces: 12 mN/m.1 Reference 1. Brzoska, J. et al. Langmuir 1994, 10, 4367. Safety Hazard Info oral rat, LD50: >5,000 mg/kg Packaged Over Copper Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Fluorinated Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Heptadecafluoro-1,1, 2,2-tetrahydrodecylt richlorosilane; Perfluorodecyl-1H,1H ,2H,2H-trichlorosila ne; (1H,1H,2H,2H-perfluo rodecyl)trichlorosil ane; FDTS Packaged over copper powder γc of treated surfaces: 12 mN/m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
(HEPTADECAFLUORO-1,1,2,2-TETRAHYDRODECYL)TRICHLOROSILANE - SIH5841.0 - Gelest, Inc.
Morrisville, PA, United States
(HEPTADECAFLUORO-1,1,2,2-TETRAHYDRODECYL)TRICHLOROSILANE
SIH5841.0
(HEPTADECAFLUORO-1,1,2,2-TETRAHYDRODECYL)TRICHLOROSILANE SIH5841.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application ?c of treated surfaces: 12 mN/m.1 Reference 1. Brzoska, J. et al. Langmuir 1994, 10, 4367. Safety Hazard Info oral rat, LD50: >5,000 mg/kg Packaged Over Copper Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Fluorinated Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Heptadecafluoro-1,1, 2,2-tetrahydrodecylt richlorosilane; Perfluorodecyl-1H,1H ,2H,2H-trichlorosila ne; (1H,1H,2H,2H-perfluo rodecyl)trichlorosil ane; FDTS Packaged over copper powder γc of treated surfaces: 12 mN/m

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    ?c of treated surfaces: 12 mN/m.1
    Reference
    1. Brzoska, J. et al. Langmuir 1994, 10, 4367.
    Safety
  • Hazard Info oral rat, LD50: >5,000 mg/kg
  • Packaged Over Copper
  • Packaging Under Nitrogen
    ALD Material
    Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber.
    Fluorinated Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Heptadecafluoro-1,1,2,2-tetrahydrodecyltrichlorosilane; Perfluorodecyl-1H,1H,2H,2H-trichlorosilane; (1H,1H,2H,2H-perfluorodecyl)trichlorosilane; FDTS
  • Packaged over copper powder
  • γc of treated surfaces: 12 mN/m
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIH5841.0
Product Name (HEPTADECAFLUORO-1,1,2,2-TETRAHYDRODECYL)TRICHLOROSILANE
Chemical Formula C 1 0 H 4 Cl 3 F 1 7 Si
Unlock Full Specs
to access all available technical data

Similar Products

BIS(DIMETHYLAMINO)DIMETHYLSILANE - SIB1072.0 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 8 N 2 Si
CAS Number 3768-58-9
Flash Point 26.6 F (-3 C)
View Details
BIS(3-TRIETHOXYSILYLPROPYL)AMINE, 95% - SIB1824.5 - Gelest, Inc.
Specs
Chemical Formula C 1 8 H 4 3 NO 6 Si 2
CAS Number 13497-18-2
Flash Point 324 F (162 C)
View Details
SIVATE E610: ENHANCED AMINE FUNCTIONAL SILANE - SIA0610.E1 - Gelest, Inc.
Specs
Chemical Formula C 9 H 2 3 NO 3 Si
CAS Number 919-30-2
Flash Point 196 F (91 C)
View Details
3-CHLOROISOBUTYLDIMETHYLETHOXYSILANE - SIC2277.4 - Gelest, Inc.
Specs
Chemical Formula C 8 H 1 9 ClOSi
View Details