SIG5840.0 -- (3- GLYCIDOXYPROPYL)TRIMETHOXYSILANE
Gelest, Inc.
(3- GLYCIDOXYPROPYL)TRIMETHOXYSILANE
SIG5840.0
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Surface Tension (mN/m) 38.5 Application Used to prepare epoxy-containing hybrid organic-inorganic materials.1 Reference 1. Innocenzi, P. et al. Chem. Mater. 1999, 11, 1672. Safety
Hazard Info oral rat, LD50: 8,400 mg/kg
Packaging Under Nitrogen (3- Glycidoxypropyl)trim
ethoxysilane; 3-(2,3-epoxypropoxy)
propyltrimethoxysila
ne; trimethoxy-[3-(oxira
n-2-ylmethoxy)propyl
]silane; 3-(trimethoxysilyl)p
ropyl glycidyl ether; GLYMO
Epoxy functional trialkoxy silane
Viscosity: 3.2 cSt
γc of treated surfaces: 38.55 mN/m
Specific wetting surface area: 331 m2/g
Component in aluminum metal bonding adhesives
Coupling agent for epoxy composites employed in electronic "chip" encapsulation
Component in abrasion resistant coatings for plastic optics
Used to prepare epoxy-containing hybrid organic-inorganic materials
Used in microparticle surface modification
Epoxy silane treated surfaces convert to hydrophilic-diols when exposed to moisture
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Surface Tension (mN/m) 38.5 Application Used to prepare epoxy-containing hybrid organic-inorganic materials.1 Reference 1. Innocenzi, P. et al. Chem. Mater. 1999, 11, 1672. Safety
Hazard Info oral rat, LD50: 8,400 mg/kg
Packaging Under Nitrogen (3- Glycidoxypropyl)trim
ethoxysilane; 3-(2,3-epoxypropoxy)
propyltrimethoxysila
ne; trimethoxy-[3-(oxira
n-2-ylmethoxy)propyl
]silane; 3-(trimethoxysilyl)p
ropyl glycidyl ether; GLYMO
Epoxy functional trialkoxy silane
Viscosity: 3.2 cSt
γc of treated surfaces: 38.55 mN/m
Specific wetting surface area: 331 m2/g
Component in aluminum metal bonding adhesives
Coupling agent for epoxy composites employed in electronic "chip" encapsulation
Component in abrasion resistant coatings for plastic optics
Used to prepare epoxy-containing hybrid organic-inorganic materials
Used in microparticle surface modification
Epoxy silane treated surfaces convert to hydrophilic-diols when exposed to moisture
Datasheet
Suppliers
(3- GLYCIDOXYPROPYL)TRIMETHOXYSILANE
SIG5840.0
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Surface Tension (mN/m) 38.5 Application Used to prepare epoxy-containing hybrid organic-inorganic materials.1 Reference 1. Innocenzi, P. et al. Chem. Mater. 1999, 11, 1672. Safety
Hazard Info oral rat, LD50: 8,400 mg/kg
Packaging Under Nitrogen (3- Glycidoxypropyl)trim
ethoxysilane; 3-(2,3-epoxypropoxy)
propyltrimethoxysila
ne; trimethoxy-[3-(oxira
n-2-ylmethoxy)propyl
]silane; 3-(trimethoxysilyl)p
ropyl glycidyl ether; GLYMO
Epoxy functional trialkoxy silane
Viscosity: 3.2 cSt
γc of treated surfaces: 38.55 mN/m
Specific wetting surface area: 331 m2/g
Component in aluminum metal bonding adhesives
Coupling agent for epoxy composites employed in electronic "chip" encapsulation
Component in abrasion resistant coatings for plastic optics
Used to prepare epoxy-containing hybrid organic-inorganic materials
Used in microparticle surface modification
Epoxy silane treated surfaces convert to hydrophilic-diols when exposed to moisture
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
- Surface Tension (mN/m) 38.5
Application
Used to prepare epoxy-containing hybrid organic-inorganic materials.1
Reference
1. Innocenzi, P. et al. Chem. Mater. 1999, 11, 1672.
Safety
- Hazard Info oral rat, LD50: 8,400 mg/kg
- Packaging Under Nitrogen
(3- Glycidoxypropyl)trimethoxysilane; 3-(2,3-epoxypropoxy)propyltrimethoxysilane; trimethoxy-[3-(oxiran-2-ylmethoxy)propyl]silane; 3-(trimethoxysilyl)propyl glycidyl ether; GLYMO
- Epoxy functional trialkoxy silane
- Viscosity: 3.2 cSt
- γc of treated surfaces: 38.55 mN/m
- Specific wetting surface area: 331 m2/g
- Component in aluminum metal bonding adhesives
- Coupling agent for epoxy composites employed in electronic "chip" encapsulation
- Component in abrasion resistant coatings for plastic optics
- Used to prepare epoxy-containing hybrid organic-inorganic materials
- Used in microparticle surface modification
- Epoxy silane treated surfaces convert to hydrophilic-diols when exposed to moisture
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIG5840.0 |
|
Product Name
|
(3- GLYCIDOXYPROPYL)TRIMETHOXYSILANE |
|
Chemical Formula
|
C 9 H 2 0 O 5 Si
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Electrolyte
Acids
All Inorganic Acids; Phosphoric Acid
Chemical Name
Phosphoric Acid
View Details
Type
Other; RARE EARTHS
Chemical Name
Gadolinium Oxide
Chemical Formula
Gd2O3
View Details
Chemical Formula
C 8 H 2 2 N 2 O 3 Si
CAS Number
1760-24-3
Flash Point
302 F (150 C)
View Details