Gelest, Inc. ETHYNYLTRIMETHYLSILANE, 97% SIE4904.0

Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Review of synthetic utility.1 Reacts w/ aryl aldehydes to form diethynylmethane derivatives.10 Useful in the preparation of unsymmetrical diarylacetylenes.11 Ethynylates aromatic compounds.2 Precursor to trimethylsilylethyny l copper reagent.3 Lithiated derivative (n-BuLi treatment) reacts with halotriazines to produce monomers.4 Employed in ortho ethenylation of phenols.5 Undergoes Diels-Alder reactions with butadienes.6 Converts imines to propargyl amines.7 Forms propargylic amines from aldehydes and amines in aqueous system.8 Regioselectively forms either regioisomeric enyne upon addition to propargyl amines depending on catalyst employed.9 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 569-580. 10. Girard, D. et al. Tetrahedron Lett. 2007, 48, 6022. 11. Mio, M. et al. Org. Lett. 2002, 4, 3199. 2. Austin, W. et al. J. Org. Chem. 1981, 46, 2280. 3. Sakata, H. et al. Tetrahedron Lett. 1987, 28, 5719. 4. Kouveetakis, J. et al. Chem. Mater. 1994, 6, 636. 5. Kobayashi, K.; Yamaguchi, M. Org. Lett. 2001, 3, 241. 6. Paik, S.-J. et al. Org. Lett. 1999, 1, 2045. 7. Fischer, C.; Carreira, E. M. Org. Lett. 2001, 3, 4319. 8. Wei, C.; Li, C.-J. J. Am. Chem. Soc. 2003, 125, 9584. 9. Matsuyama, N. et al. J. Org. Chem. 2009, 74, 3576. Safety Packaging Under Nitrogen Alkynylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Ethynyltrimethylsila ne; Trimethylsilylacetyl ene Vapor pressure, 20 °C: 214 mm Useful in Sonogashira reactions with differentiated reactivity at each terminus leading to unsymmetrical diaryl acetylenes Reacts with aryl aldehydes to give diethynylmethanes (1,4-diynes) Doped polymer films are conductive Ethynylates aromatic compounds Precursor to trimethylsilylethyny l copper reagent Lithiated derivative (n-BuLi treatment) reacts with halotriazines to produce monomers Employed in ortho ethenylation of phenols Undergoes Diels-Alder reactions with butadienes Converts imines to propargyl amines Forms propargylic amines from aldehydes and amines in aqueous system Regioselectively forms either regioisomeric enyne upon addition to propargyl amines depending on catalyst employed Reacts with aryl aldehydes to form diethynylmethane derivatives Useful in the preparation of unsymmetrical diarylacetylenes Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Review of synthetic utility.1 Reacts w/ aryl aldehydes to form diethynylmethane derivatives.10 Useful in the preparation of unsymmetrical diarylacetylenes.11 Ethynylates aromatic compounds.2 Precursor to trimethylsilylethyny l copper reagent.3 Lithiated derivative (n-BuLi treatment) reacts with halotriazines to produce monomers.4 Employed in ortho ethenylation of phenols.5 Undergoes Diels-Alder reactions with butadienes.6 Converts imines to propargyl amines.7 Forms propargylic amines from aldehydes and amines in aqueous system.8 Regioselectively forms either regioisomeric enyne upon addition to propargyl amines depending on catalyst employed.9 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 569-580. 10. Girard, D. et al. Tetrahedron Lett. 2007, 48, 6022. 11. Mio, M. et al. Org. Lett. 2002, 4, 3199. 2. Austin, W. et al. J. Org. Chem. 1981, 46, 2280. 3. Sakata, H. et al. Tetrahedron Lett. 1987, 28, 5719. 4. Kouveetakis, J. et al. Chem. Mater. 1994, 6, 636. 5. Kobayashi, K.; Yamaguchi, M. Org. Lett. 2001, 3, 241. 6. Paik, S.-J. et al. Org. Lett. 1999, 1, 2045. 7. Fischer, C.; Carreira, E. M. Org. Lett. 2001, 3, 4319. 8. Wei, C.; Li, C.-J. J. Am. Chem. Soc. 2003, 125, 9584. 9. Matsuyama, N. et al. J. Org. Chem. 2009, 74, 3576. Safety Packaging Under Nitrogen Alkynylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Ethynyltrimethylsila ne; Trimethylsilylacetyl ene Vapor pressure, 20 °C: 214 mm Useful in Sonogashira reactions with differentiated reactivity at each terminus leading to unsymmetrical diaryl acetylenes Reacts with aryl aldehydes to give diethynylmethanes (1,4-diynes) Doped polymer films are conductive Ethynylates aromatic compounds Precursor to trimethylsilylethyny l copper reagent Lithiated derivative (n-BuLi treatment) reacts with halotriazines to produce monomers Employed in ortho ethenylation of phenols Undergoes Diels-Alder reactions with butadienes Converts imines to propargyl amines Forms propargylic amines from aldehydes and amines in aqueous system Regioselectively forms either regioisomeric enyne upon addition to propargyl amines depending on catalyst employed Reacts with aryl aldehydes to form diethynylmethane derivatives Useful in the preparation of unsymmetrical diarylacetylenes Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETHYNYLTRIMETHYLSILANE, 97% - SIE4904.0 - Gelest, Inc.
Morrisville, PA, United States
ETHYNYLTRIMETHYLSILANE, 97%
SIE4904.0
ETHYNYLTRIMETHYLSILANE, 97% SIE4904.0
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Review of synthetic utility.1 Reacts w/ aryl aldehydes to form diethynylmethane derivatives.10 Useful in the preparation of unsymmetrical diarylacetylenes.11 Ethynylates aromatic compounds.2 Precursor to trimethylsilylethyny l copper reagent.3 Lithiated derivative (n-BuLi treatment) reacts with halotriazines to produce monomers.4 Employed in ortho ethenylation of phenols.5 Undergoes Diels-Alder reactions with butadienes.6 Converts imines to propargyl amines.7 Forms propargylic amines from aldehydes and amines in aqueous system.8 Regioselectively forms either regioisomeric enyne upon addition to propargyl amines depending on catalyst employed.9 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 569-580. 10. Girard, D. et al. Tetrahedron Lett. 2007, 48, 6022. 11. Mio, M. et al. Org. Lett. 2002, 4, 3199. 2. Austin, W. et al. J. Org. Chem. 1981, 46, 2280. 3. Sakata, H. et al. Tetrahedron Lett. 1987, 28, 5719. 4. Kouveetakis, J. et al. Chem. Mater. 1994, 6, 636. 5. Kobayashi, K.; Yamaguchi, M. Org. Lett. 2001, 3, 241. 6. Paik, S.-J. et al. Org. Lett. 1999, 1, 2045. 7. Fischer, C.; Carreira, E. M. Org. Lett. 2001, 3, 4319. 8. Wei, C.; Li, C.-J. J. Am. Chem. Soc. 2003, 125, 9584. 9. Matsuyama, N. et al. J. Org. Chem. 2009, 74, 3576. Safety Packaging Under Nitrogen Alkynylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Ethynyltrimethylsila ne; Trimethylsilylacetyl ene Vapor pressure, 20 °C: 214 mm Useful in Sonogashira reactions with differentiated reactivity at each terminus leading to unsymmetrical diaryl acetylenes Reacts with aryl aldehydes to give diethynylmethanes (1,4-diynes) Doped polymer films are conductive Ethynylates aromatic compounds Precursor to trimethylsilylethyny l copper reagent Lithiated derivative (n-BuLi treatment) reacts with halotriazines to produce monomers Employed in ortho ethenylation of phenols Undergoes Diels-Alder reactions with butadienes Converts imines to propargyl amines Forms propargylic amines from aldehydes and amines in aqueous system Regioselectively forms either regioisomeric enyne upon addition to propargyl amines depending on catalyst employed Reacts with aryl aldehydes to form diethynylmethane derivatives Useful in the preparation of unsymmetrical diarylacetylenes Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011

Additional Properties


  • Hydrolytic Sensitivity 4: no reaction with water under neutral conditions
    Application
    Review of synthetic utility.1 Reacts w/ aryl aldehydes to form diethynylmethane derivatives.10 Useful in the preparation of unsymmetrical diarylacetylenes.11 Ethynylates aromatic compounds.2 Precursor to trimethylsilylethynyl copper reagent.3 Lithiated derivative (n-BuLi treatment) reacts with halotriazines to produce monomers.4 Employed in ortho ethenylation of phenols.5 Undergoes Diels-Alder reactions with butadienes.6 Converts imines to propargyl amines.7 Forms propargylic amines from aldehydes and amines in aqueous system.8 Regioselectively forms either regioisomeric enyne upon addition to propargyl amines depending on catalyst employed.9
    Reference
    1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 569-580. 10. Girard, D. et al. Tetrahedron Lett. 2007, 48, 6022. 11. Mio, M. et al. Org. Lett. 2002, 4, 3199. 2. Austin, W. et al. J. Org. Chem. 1981, 46, 2280. 3. Sakata, H. et al. Tetrahedron Lett. 1987, 28, 5719. 4. Kouveetakis, J. et al. Chem. Mater. 1994, 6, 636. 5. Kobayashi, K.; Yamaguchi, M. Org. Lett. 2001, 3, 241. 6. Paik, S.-J. et al. Org. Lett. 1999, 1, 2045. 7. Fischer, C.; Carreira, E. M. Org. Lett. 2001, 3, 4319. 8. Wei, C.; Li, C.-J. J. Am. Chem. Soc. 2003, 125, 9584. 9. Matsuyama, N. et al. J. Org. Chem. 2009, 74, 3576.
    Safety
  • Packaging Under Nitrogen
    Alkynylsilane Cross-Coupling Agent
    The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile.
    Ethynyltrimethylsilane; Trimethylsilylacetylene
  • Vapor pressure, 20 °C: 214 mm
  • Useful in Sonogashira reactions with differentiated reactivity at each terminus leading to unsymmetrical diaryl acetylenes
  • Reacts with aryl aldehydes to give diethynylmethanes (1,4-diynes)
  • Doped polymer films are conductive
  • Ethynylates aromatic compounds
  • Precursor to trimethylsilylethynyl copper reagent
  • Lithiated derivative (n-BuLi treatment) reacts with halotriazines to produce monomers
  • Employed in ortho ethenylation of phenols
  • Undergoes Diels-Alder reactions with butadienes
  • Converts imines to propargyl amines
  • Forms propargylic amines from aldehydes and amines in aqueous system
  • Regioselectively forms either regioisomeric enyne upon addition to propargyl amines depending on catalyst employed
  • Reacts with aryl aldehydes to form diethynylmethane derivatives
  • Useful in the preparation of unsymmetrical diarylacetylenes
  • Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIE4904.0
Product Name ETHYNYLTRIMETHYLSILANE, 97%
Chemical Formula C 5 H 1 0 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 3.06 - 238274 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Salts All Inorganic Salts; Sodium Chloride
View Details
Pentahydroxy-l5-iodane oxide - 058435 - Matrix Scientific
Specs
Chemical Name Pentahydroxy-l5-iodane oxide
Chemical Formula H5IO6
CAS Number 10450-60-9
View Details
Sodium Chloride 5% Aqueous - s2330 - Poly Scientific
Specs
Salts All Inorganic Salts; Sodium Chloride
Chemical Name Sodium Chloride 5% Aqueous
State of Matter Liquids
View Details