Gelest, Inc. ETHYLTRICHLOROSILANE SIE4901.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in the cobalt-catalyzed Diels-Alder approach to 1,3-disubstituted and 1,2,3-trisubstituted benzenes.1 Fieser F&F: Vol. 16, p 98. Reference 1. Hilt, G.; Danz, M. Synthesis 2008, 2257. Safety Hazard Info oral rat, LD50: 1,330 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Ethyltrichlorosilane ; Trichloroethylsilane Viscosity: 0.48 cSt ΔHcomb: -2,696 kJ/mol ΔHform: -84 kJ/mol ΔHvap: 37.7 kJ/mol ΔHfus: 7.0 kJ/mol Dipole moment: 2.1 Vapor pressure, 20 °C: 26 mm Vapor pressure, 30.4 °C: 66 mm Critical temperature: 287 °C Coefficient of thermal expansion: 1.5 x 10-3 Employed in the cobalt-catalyzed Diels-Alder approach to 1,3-disubstituted and 1,2,3-trisubstituted benzenes
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in the cobalt-catalyzed Diels-Alder approach to 1,3-disubstituted and 1,2,3-trisubstituted benzenes.1 Fieser F&F: Vol. 16, p 98. Reference 1. Hilt, G.; Danz, M. Synthesis 2008, 2257. Safety Hazard Info oral rat, LD50: 1,330 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Ethyltrichlorosilane ; Trichloroethylsilane Viscosity: 0.48 cSt ΔHcomb: -2,696 kJ/mol ΔHform: -84 kJ/mol ΔHvap: 37.7 kJ/mol ΔHfus: 7.0 kJ/mol Dipole moment: 2.1 Vapor pressure, 20 °C: 26 mm Vapor pressure, 30.4 °C: 66 mm Critical temperature: 287 °C Coefficient of thermal expansion: 1.5 x 10-3 Employed in the cobalt-catalyzed Diels-Alder approach to 1,3-disubstituted and 1,2,3-trisubstituted benzenes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETHYLTRICHLOROSILANE - SIE4901.0 - Gelest, Inc.
Morrisville, PA, United States
ETHYLTRICHLOROSILANE
SIE4901.0
ETHYLTRICHLOROSILANE SIE4901.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in the cobalt-catalyzed Diels-Alder approach to 1,3-disubstituted and 1,2,3-trisubstituted benzenes.1 Fieser F&F: Vol. 16, p 98. Reference 1. Hilt, G.; Danz, M. Synthesis 2008, 2257. Safety Hazard Info oral rat, LD50: 1,330 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Ethyltrichlorosilane ; Trichloroethylsilane Viscosity: 0.48 cSt ΔHcomb: -2,696 kJ/mol ΔHform: -84 kJ/mol ΔHvap: 37.7 kJ/mol ΔHfus: 7.0 kJ/mol Dipole moment: 2.1 Vapor pressure, 20 °C: 26 mm Vapor pressure, 30.4 °C: 66 mm Critical temperature: 287 °C Coefficient of thermal expansion: 1.5 x 10-3 Employed in the cobalt-catalyzed Diels-Alder approach to 1,3-disubstituted and 1,2,3-trisubstituted benzenes

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    Employed in the cobalt-catalyzed Diels-Alder approach to 1,3-disubstituted and 1,2,3-trisubstituted benzenes.1
    Fieser
    F&F: Vol. 16, p 98.
    Reference
    1. Hilt, G.; Danz, M. Synthesis 2008, 2257.
    Safety
  • Hazard Info oral rat, LD50: 1,330 mg/kg
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Ethyltrichlorosilane; Trichloroethylsilane
  • Viscosity: 0.48 cSt
  • ΔHcomb: -2,696 kJ/mol
  • ΔHform: -84 kJ/mol
  • ΔHvap: 37.7 kJ/mol
  • ΔHfus: 7.0 kJ/mol
  • Dipole moment: 2.1
  • Vapor pressure, 20 °C: 26 mm
  • Vapor pressure, 30.4 °C: 66 mm
  • Critical temperature: 287 °C
  • Coefficient of thermal expansion: 1.5 x 10-3
  • Employed in the cobalt-catalyzed Diels-Alder approach to 1,3-disubstituted and 1,2,3-trisubstituted benzenes
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIE4901.0
Product Name ETHYLTRICHLOROSILANE
Chemical Formula C 2 H 5 Cl 3 Si
CAS Number 115-21-9
Boiling Point 212 to 214 F (100 to 101 C)
Flash Point 80.6 F (27 C)
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
(DIMETHYLAMINO)METHYLETHOXYSILANE, tech - SID3546.8 - Gelest, Inc.
Specs
Chemical Formula C 5 H 1 5 NOSi
CAS Number 96836-74-7
Boiling Point 212 to 214 F (100 to 101 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details