Gelest, Inc. ETHYLDICHLOROSILANE SIE4890.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 21.7 Safety Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Ethyldichlorosilane; Dichloroethylsilane Viscosity: 0.53 cSt ΔHform: -391 kJ/mol ΔHvap: 7.5 kJ/mol Dipole moment: 2.04 debye Surface tension: 21.7 mN/m Critical temperature: 252 °C Vapor pressure, 21 °C: 100 mm Will form high-boiling polymeric by-products with aqueous work-up Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 21.7 Safety Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Ethyldichlorosilane; Dichloroethylsilane Viscosity: 0.53 cSt ΔHform: -391 kJ/mol ΔHvap: 7.5 kJ/mol Dipole moment: 2.04 debye Surface tension: 21.7 mN/m Critical temperature: 252 °C Vapor pressure, 21 °C: 100 mm Will form high-boiling polymeric by-products with aqueous work-up Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETHYLDICHLOROSILANE - SIE4890.0 - Gelest, Inc.
Morrisville, PA, United States
ETHYLDICHLOROSILANE
SIE4890.0
ETHYLDICHLOROSILANE SIE4890.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 21.7 Safety Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Ethyldichlorosilane; Dichloroethylsilane Viscosity: 0.53 cSt ΔHform: -391 kJ/mol ΔHvap: 7.5 kJ/mol Dipole moment: 2.04 debye Surface tension: 21.7 mN/m Critical temperature: 252 °C Vapor pressure, 21 °C: 100 mm Will form high-boiling polymeric by-products with aqueous work-up Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
  • Surface Tension (mN/m) 21.7
    Safety
  • Packaging Under Nitrogen
    Tri-substituted Silane Reducing Agent
    Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure.
    Ethyldichlorosilane; Dichloroethylsilane
  • Viscosity: 0.53 cSt
  • ΔHform: -391 kJ/mol
  • ΔHvap: 7.5 kJ/mol
  • Dipole moment: 2.04 debye
  • Surface tension: 21.7 mN/m
  • Critical temperature: 252 °C
  • Vapor pressure, 21 °C: 100 mm
  • Will form high-boiling polymeric by-products with aqueous work-up
  • Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catalyzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIE4890.0
Product Name ETHYLDICHLOROSILANE
Chemical Formula C 2 H 6 Cl 2 Si
CAS Number 1789-58-8
Boiling Point 165 to 169 F (74 to 76 C)
Flash Point 15.8 F (-9 C)
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TRIMETHYLINDIUM - OMIN086 - Gelest, Inc.
Specs
Chemical Formula C 3 H 9 In
CAS Number 3385-78-2
View Details
Wintersun Chemical
Specs
Chemical Name Calcium Propionate
Chemical Formula Ca(C2H5CO2)2
CAS Number 4075-81-4
View Details