Gelest, Inc. DIPHENYLMETHYLETHOXYSILANE SID4553.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Diphenylmethylethoxy silane; Diphenylmethylsilyle thoxide; Ethoxymethyldiphenyl silane Viscosity, 25 °C: 6.5 cSt Vapor pressure, 125 °C: 3 mm ΔHvap: 61.9 kJ/mol Monoalkoxy silane
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Diphenylmethylethoxy silane; Diphenylmethylsilyle thoxide; Ethoxymethyldiphenyl silane Viscosity, 25 °C: 6.5 cSt Vapor pressure, 125 °C: 3 mm ΔHvap: 61.9 kJ/mol Monoalkoxy silane
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIPHENYLMETHYLETHOXYSILANE - SID4553.0 - Gelest, Inc.
Morrisville, PA, United States
DIPHENYLMETHYLETHOXYSILANE
SID4553.0
DIPHENYLMETHYLETHOXYSILANE SID4553.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Diphenylmethylethoxy silane; Diphenylmethylsilyle thoxide; Ethoxymethyldiphenyl silane Viscosity, 25 °C: 6.5 cSt Vapor pressure, 125 °C: 3 mm ΔHvap: 61.9 kJ/mol Monoalkoxy silane

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Packaging Under Nitrogen
    Aromatic Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Diphenylmethylethoxysilane; Diphenylmethylsilylethoxide; Ethoxymethyldiphenylsilane
  • Viscosity, 25 °C: 6.5 cSt
  • Vapor pressure, 125 °C: 3 mm
  • ΔHvap: 61.9 kJ/mol
  • Monoalkoxy silane
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SID4553.0
Product Name DIPHENYLMETHYLETHOXYSILANE
Chemical Formula C 1 5 H 1 8 OSi
CAS Number 1825-59-8
Boiling Point 212 to 216 F (100 to 102 C)
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1,3-BIS(3-CHLOROPROPYL)TETRAKIS(TRIMETHYLSILOXY)DISILOXANE, tech - SIB1055.8 - Gelest, Inc.
Specs
Chemical Formula C 1 8 H 4 8 Cl 2 O 5 Si 6
CAS Number 163124-51-4
View Details