Gelest, Inc. 3-(2,4-DINITROPHENYLAMINO)PROPYLTRIETHOXYSILANE, 95% SID4352.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms ?2 non-linear optical sol-gel materials by corona poling.1,2 Reference 1. Toussaere, E. et al. Non-Linear Optics 1992, 2, 37. 2. Lebeau, J. et al. J. Mater. Chem. 1994, 4, 1855. Safety Packaging Under Nitrogen 3-(2,4-Dinitrophenyl amino)propyltriethox ysilane; N-[3-(triethoxysilyl )propyl]-2,4-dinitro phenylamine UV active trialkoxy silane Viscous liquid or solid UV max: 222, 258, 350(s), 410 Forms χ2 non-linear optical sol-gel materials by corona poling Used in Bird-deterrent Glass Coatings
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms ?2 non-linear optical sol-gel materials by corona poling.1,2 Reference 1. Toussaere, E. et al. Non-Linear Optics 1992, 2, 37. 2. Lebeau, J. et al. J. Mater. Chem. 1994, 4, 1855. Safety Packaging Under Nitrogen 3-(2,4-Dinitrophenyl amino)propyltriethox ysilane; N-[3-(triethoxysilyl )propyl]-2,4-dinitro phenylamine UV active trialkoxy silane Viscous liquid or solid UV max: 222, 258, 350(s), 410 Forms χ2 non-linear optical sol-gel materials by corona poling Used in Bird-deterrent Glass Coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-(2,4-DINITROPHENYLAMINO)PROPYLTRIETHOXYSILANE, 95% - SID4352.0 - Gelest, Inc.
Morrisville, PA, United States
3-(2,4-DINITROPHENYLAMINO)PROPYLTRIETHOXYSILANE, 95%
SID4352.0
3-(2,4-DINITROPHENYLAMINO)PROPYLTRIETHOXYSILANE, 95% SID4352.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms ?2 non-linear optical sol-gel materials by corona poling.1,2 Reference 1. Toussaere, E. et al. Non-Linear Optics 1992, 2, 37. 2. Lebeau, J. et al. J. Mater. Chem. 1994, 4, 1855. Safety Packaging Under Nitrogen 3-(2,4-Dinitrophenyl amino)propyltriethox ysilane; N-[3-(triethoxysilyl )propyl]-2,4-dinitro phenylamine UV active trialkoxy silane Viscous liquid or solid UV max: 222, 258, 350(s), 410 Forms χ2 non-linear optical sol-gel materials by corona poling Used in Bird-deterrent Glass Coatings

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Forms ?2 non-linear optical sol-gel materials by corona poling.1,2
    Reference
    1. Toussaere, E. et al. Non-Linear Optics 1992, 2, 37. 2. Lebeau, J. et al. J. Mater. Chem. 1994, 4, 1855.
    Safety
  • Packaging Under Nitrogen
    3-(2,4-Dinitrophenylamino)propyltriethoxysilane; N-[3-(triethoxysilyl)propyl]-2,4-dinitrophenylamine
  • UV active trialkoxy silane
  • Viscous liquid or solid
  • UV max: 222, 258, 350(s), 410
  • Forms χ2 non-linear optical sol-gel materials by corona poling
  • Used in Bird-deterrent Glass Coatings
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID4352.0
Product Name 3-(2,4-DINITROPHENYLAMINO)PROPYLTRIETHOXYSILANE, 95%
Chemical Formula C 1 5 H 2 5 N 3 O 7 Si
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Boron Nitride
State of Matter Powders
View Details
Indium Compounds - Indium Sulfate - Anhydrous Powder - Indium Corporation
Specs
Chemical Name Indium Sulfate
Chemical Formula In2(SO4)3
State of Matter Powders
View Details
DOCOSENYLTRIETHOXYSILANE - SID4618.0 - Gelest, Inc.
Specs
Chemical Formula C 2 8 H 5 8 O 3 Si
CAS Number 330457-44-8
Purity 60 %
View Details