Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
Surface Tension (mN/m) 20.1 Safety
Hazard Info ihl rat, LC50: 930 ppm/4H
Flammability Limit 3.4-10.4%
Packaging Under Nitrogen Bridging Silicon-Based Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Dimethyldichlorosila
ne; Dichlorodimethylsila
ne; DMS AIR TRANSPORT FORBIDDEN
Redistilled
Viscosity: 0.47 cSt
Vapor pressure, 17 °C: 100 mm
Specific heat: 0.92 J/g/°
ΔHcomb: -2,055 kJ/mol
ΔHvap: 33.5 kJ/mol
Surface tension: 20.1 mN/m
Coefficient of thermal expansion: 1.3 x 10-3
Critical temperature: 247.2 °C
Critical pressure: 34.4 atm
Fundamental monomer for silicones
Employed in the tethering of two olefins for the cross metathesis-coupling step in the synthesis of Attenol A
Aids in the intramolecular Pinacol reaction
Reacts with alcohols, diols, and hydroxy carboxylic acids
Employed as a protecting group/template in C-glycoside synthesis
Available in a lower purity as SID4120.0
Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Gelest, Inc.
Done
Datasheet
Description
Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
Surface Tension (mN/m) 20.1 Safety
Hazard Info ihl rat, LC50: 930 ppm/4H
Flammability Limit 3.4-10.4%
Packaging Under Nitrogen Bridging Silicon-Based Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Dimethyldichlorosila
ne; Dichlorodimethylsila
ne; DMS AIR TRANSPORT FORBIDDEN
Redistilled
Viscosity: 0.47 cSt
Vapor pressure, 17 °C: 100 mm
Specific heat: 0.92 J/g/°
ΔHcomb: -2,055 kJ/mol
ΔHvap: 33.5 kJ/mol
Surface tension: 20.1 mN/m
Coefficient of thermal expansion: 1.3 x 10-3
Critical temperature: 247.2 °C
Critical pressure: 34.4 atm
Fundamental monomer for silicones
Employed in the tethering of two olefins for the cross metathesis-coupling step in the synthesis of Attenol A
Aids in the intramolecular Pinacol reaction
Reacts with alcohols, diols, and hydroxy carboxylic acids
Employed as a protecting group/template in C-glycoside synthesis
Available in a lower purity as SID4120.0
Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
Surface Tension (mN/m) 20.1 Safety
Hazard Info ihl rat, LC50: 930 ppm/4H
Flammability Limit 3.4-10.4%
Packaging Under Nitrogen Bridging Silicon-Based Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Dimethyldichlorosila
ne; Dichlorodimethylsila
ne; DMS AIR TRANSPORT FORBIDDEN
Redistilled
Viscosity: 0.47 cSt
Vapor pressure, 17 °C: 100 mm
Specific heat: 0.92 J/g/°
ΔHcomb: -2,055 kJ/mol
ΔHvap: 33.5 kJ/mol
Surface tension: 20.1 mN/m
Coefficient of thermal expansion: 1.3 x 10-3
Critical temperature: 247.2 °C
Critical pressure: 34.4 atm
Fundamental monomer for silicones
Employed in the tethering of two olefins for the cross metathesis-coupling step in the synthesis of Attenol A
Aids in the intramolecular Pinacol reaction
Reacts with alcohols, diols, and hydroxy carboxylic acids
Employed as a protecting group/template in C-glycoside synthesis
Available in a lower purity as SID4120.0
Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
Surface Tension (mN/m) 20.1
Safety
Hazard Info ihl rat, LC50: 930 ppm/4H
Flammability Limit 3.4-10.4%
Packaging Under Nitrogen
Bridging Silicon-Based Blocking Agent
Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure.
Alkyl Silane - Conventional Surface Bonding
Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
Dimethyldichlorosilane; Dichlorodimethylsilane; DMS
AIR TRANSPORT FORBIDDEN
Redistilled
Viscosity: 0.47 cSt
Vapor pressure, 17 °C: 100 mm
Specific heat: 0.92 J/g/°
ΔHcomb: -2,055 kJ/mol
ΔHvap: 33.5 kJ/mol
Surface tension: 20.1 mN/m
Coefficient of thermal expansion: 1.3 x 10-3
Critical temperature: 247.2 °C
Critical pressure: 34.4 atm
Fundamental monomer for silicones
Employed in the tethering of two olefins for the cross metathesis-coupling step in the synthesis of Attenol A
Aids in the intramolecular Pinacol reaction
Reacts with alcohols, diols, and hydroxy carboxylic acids
Employed as a protecting group/template in C-glycoside synthesis
Available in a lower purity as SID4120.0
Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Chemical Name
Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number
76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More