Gelest, Inc. DIMETHYLCHLOROSILANE, 98% SID4070.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 17.1 Application Review of synthetic utility.1 Enantioselectively converts ?-hydroxyketones to 1,2-diols.2 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 156-157. 2. Burk, M. J.; Feaster, J. E. Tetrahedron Lett. 1992, 33, 2099. Safety Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Dimethylchlorosilane ; Chlorodimethylsilane ; Dimethylsilyl chloride ΔHvap: 26.2 kJ/mol Surface tension: 17.1 mN/m Specific heat: 1.13 J/g/°C Thermal conductivity: 0.116 W/mK Critical temperature: 202 °C Undergoes hydrosilylation reactions Enantioselectively converts ?-hydroxyketones to 1,2-diols Will form high-boiling polymeric by-products with aqueous work-up Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 17.1 Application Review of synthetic utility.1 Enantioselectively converts ?-hydroxyketones to 1,2-diols.2 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 156-157. 2. Burk, M. J.; Feaster, J. E. Tetrahedron Lett. 1992, 33, 2099. Safety Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Dimethylchlorosilane ; Chlorodimethylsilane ; Dimethylsilyl chloride ΔHvap: 26.2 kJ/mol Surface tension: 17.1 mN/m Specific heat: 1.13 J/g/°C Thermal conductivity: 0.116 W/mK Critical temperature: 202 °C Undergoes hydrosilylation reactions Enantioselectively converts ?-hydroxyketones to 1,2-diols Will form high-boiling polymeric by-products with aqueous work-up Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIMETHYLCHLOROSILANE, 98% - SID4070.0 - Gelest, Inc.
Morrisville, PA, United States
DIMETHYLCHLOROSILANE, 98%
SID4070.0
DIMETHYLCHLOROSILANE, 98% SID4070.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 17.1 Application Review of synthetic utility.1 Enantioselectively converts ?-hydroxyketones to 1,2-diols.2 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 156-157. 2. Burk, M. J.; Feaster, J. E. Tetrahedron Lett. 1992, 33, 2099. Safety Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Dimethylchlorosilane ; Chlorodimethylsilane ; Dimethylsilyl chloride ΔHvap: 26.2 kJ/mol Surface tension: 17.1 mN/m Specific heat: 1.13 J/g/°C Thermal conductivity: 0.116 W/mK Critical temperature: 202 °C Undergoes hydrosilylation reactions Enantioselectively converts ?-hydroxyketones to 1,2-diols Will form high-boiling polymeric by-products with aqueous work-up Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
  • Surface Tension (mN/m) 17.1
    Application
    Review of synthetic utility.1 Enantioselectively converts ?-hydroxyketones to 1,2-diols.2
    Reference
    1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 156-157. 2. Burk, M. J.; Feaster, J. E. Tetrahedron Lett. 1992, 33, 2099.
    Safety
  • Packaging Under Nitrogen
    Tri-substituted Silane Reducing Agent
    Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure.
    Dimethylchlorosilane; Chlorodimethylsilane; Dimethylsilyl chloride
  • ΔHvap: 26.2 kJ/mol
  • Surface tension: 17.1 mN/m
  • Specific heat: 1.13 J/g/°C
  • Thermal conductivity: 0.116 W/mK
  • Critical temperature: 202 °C
  • Undergoes hydrosilylation reactions
  • Enantioselectively converts ?-hydroxyketones to 1,2-diols
  • Will form high-boiling polymeric by-products with aqueous work-up
  • Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catalyzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SID4070.0
Product Name DIMETHYLCHLOROSILANE, 98%
Chemical Formula C 2 H 7 ClSi
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
2-BROMOPROPENE, 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Alkenes; Propylene / Propene
Chemical Name 2-BROMOPROPENE, 99%
Chemical Formula CH3C(Br)=CH2
View Details