Gelest, Inc. DIISOPROPYLDIMETHOXYSILANE SID3538.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Cocatalyst for ?-olefin polymerization.1 Reference 1. Lee, S. et al. U.S. Patent 5,223,466, 1993. Safety Hazard Info oral rat, LD50: >2,000 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Diisopropyldimethoxy silane; Bis(methylethyl)dime thoxysilane Viscosity: 1.0 cSt Cocatalyst for α-olefin polymerization
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Cocatalyst for ?-olefin polymerization.1 Reference 1. Lee, S. et al. U.S. Patent 5,223,466, 1993. Safety Hazard Info oral rat, LD50: >2,000 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Diisopropyldimethoxy silane; Bis(methylethyl)dime thoxysilane Viscosity: 1.0 cSt Cocatalyst for α-olefin polymerization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIISOPROPYLDIMETHOXYSILANE - SID3538.0 - Gelest, Inc.
Morrisville, PA, United States
DIISOPROPYLDIMETHOXYSILANE
SID3538.0
DIISOPROPYLDIMETHOXYSILANE SID3538.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Cocatalyst for ?-olefin polymerization.1 Reference 1. Lee, S. et al. U.S. Patent 5,223,466, 1993. Safety Hazard Info oral rat, LD50: >2,000 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Diisopropyldimethoxy silane; Bis(methylethyl)dime thoxysilane Viscosity: 1.0 cSt Cocatalyst for α-olefin polymerization

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Cocatalyst for ?-olefin polymerization.1
    Reference
    1. Lee, S. et al. U.S. Patent 5,223,466, 1993.
    Safety
  • Hazard Info oral rat, LD50: >2,000 mg/kg
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Diisopropyldimethoxysilane; Bis(methylethyl)dimethoxysilane
  • Viscosity: 1.0 cSt
  • Cocatalyst for α-olefin polymerization
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID3538.0
Product Name DIISOPROPYLDIMETHOXYSILANE
Chemical Formula C 8 H 2 0 O 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4/7/10 - 238922 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
AMMONIUM HEXAFLUOROSILICATE - SIA0705.0 - Gelest, Inc.
Specs
Type OrganoMetallics
Chemical Formula H 8 F 6 N 2 Si
CAS Number 16919-19-0
View Details
Gold Chloride 1% Aqueous - s203 - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Gold Chloride 1% Aqueous
State of Matter Liquids
View Details