Gelest, Inc. DICHLOROSILANE, 25% in heptane SID3368.3

Description
Additional Properties Hydrolytic Sensitivity 9: reacts extremely rapidly with atmospheric moisture - may be pyrophoric - glove box or sealed system required Safety Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 9: reacts extremely rapidly with atmospheric moisture - may be pyrophoric - glove box or sealed system required Safety Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DICHLOROSILANE, 25% in heptane - SID3368.3 - Gelest, Inc.
Morrisville, PA, United States
DICHLOROSILANE, 25% in heptane
SID3368.3
DICHLOROSILANE, 25% in heptane SID3368.3
Additional Properties Hydrolytic Sensitivity 9: reacts extremely rapidly with atmospheric moisture - may be pyrophoric - glove box or sealed system required Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 9: reacts extremely rapidly with atmospheric moisture - may be pyrophoric - glove box or sealed system required
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID3368.3
Product Name DICHLOROSILANE, 25% in heptane
Chemical Formula H 2 Cl 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238919 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
METHACRYLOXYPROPYLTRIS(TRIMETHYLSILOXY)SILANE - SIM6487.6 - Gelest, Inc.
Specs
Chemical Formula C 1 6 H 3 8 O 5 Si 4
CAS Number 17096-07-0
Flash Point 392 F (200 C)
View Details
Phosphomolybdic Acid 10% Aqueous - s2176 - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Phosphomolybdic Acid 10% Aqueous
State of Matter Liquids
View Details
Ammonium Phosphate Monobasic ACS Crystals - 2020 - Jost Chemical USA
Specs
Chemical Name Ammonium Phosphate Monobasic ACS Crystals
Chemical Formula (NH4)H2PO4
CAS Number 7722-76-1
View Details