Gelest, Inc. 1,5-DICHLOROHEXAMETHYLTRISILOXANE, tech SID3360.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. 1,5-Dichlorohexameth yltrisiloxane; Hexamethyldichlorotr isiloxane; 1,5-Dichloro-1,1,3,3 ,5,5-hexamethyltrisi loxane ΔHvap: 47.7 kJ/mol Vapor pressure, 50 °C: 1 mm
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. 1,5-Dichlorohexameth yltrisiloxane; Hexamethyldichlorotr isiloxane; 1,5-Dichloro-1,1,3,3 ,5,5-hexamethyltrisi loxane ΔHvap: 47.7 kJ/mol Vapor pressure, 50 °C: 1 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,5-DICHLOROHEXAMETHYLTRISILOXANE, tech - SID3360.0 - Gelest, Inc.
Morrisville, PA, United States
1,5-DICHLOROHEXAMETHYLTRISILOXANE, tech
SID3360.0
1,5-DICHLOROHEXAMETHYLTRISILOXANE, tech SID3360.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. 1,5-Dichlorohexameth yltrisiloxane; Hexamethyldichlorotr isiloxane; 1,5-Dichloro-1,1,3,3 ,5,5-hexamethyltrisi loxane ΔHvap: 47.7 kJ/mol Vapor pressure, 50 °C: 1 mm

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Safety
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    1,5-Dichlorohexamethyltrisiloxane; Hexamethyldichlorotrisiloxane; 1,5-Dichloro-1,1,3,3,5,5-hexamethyltrisiloxane
  • ΔHvap: 47.7 kJ/mol
  • Vapor pressure, 50 °C: 1 mm
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID3360.0
Product Name 1,5-DICHLOROHEXAMETHYLTRISILOXANE, tech
Chemical Formula C 6 H 1 8 Cl 2 O 2 Si 3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238919 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
Germane, 97% - GEG5000 - Gelest, Inc.
Specs
Type OrganoMetallics
Chemical Formula H 4 Ge
CAS Number 7782-65-2
View Details
Acidulated Water - s108D - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Acidulated Water
State of Matter Liquids
View Details
Cupric Sulfate Pentahydrate USP Powder - 2301 - Jost Chemical USA
Specs
Chemical Name Cupric Sulfate Pentahydrate USP Powder
Chemical Formula CuSO4 · 5 H2O
CAS Number 7758-99-8
View Details