Gelest, Inc. DI(t-BUTYLAMINO)SILANE SID2795.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Lithiation leads to polyhedral silazanes.1 Forms silicon nitiride films by CVD at 550-600°C.2 Reference 1. Becker. G. et al. In Organosilicon Chem. III; Auner, N.; Weiss, J., Eds; Wiley-VCH: 1998; p. 346. 2. Gumpher, J. et al. J. Electrochem. Soc. 2004, 151, G353. Safety Hazard Info oral rat, LD50: 250-500 mg/kg Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Di(t-butylamino)sila ne; Bis(tert-butylamino) silane; N,N'-Di-t-butylsilan ediamine; BTBAS Lithiation leads to polyhedral silazanes
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Lithiation leads to polyhedral silazanes.1 Forms silicon nitiride films by CVD at 550-600°C.2 Reference 1. Becker. G. et al. In Organosilicon Chem. III; Auner, N.; Weiss, J., Eds; Wiley-VCH: 1998; p. 346. 2. Gumpher, J. et al. J. Electrochem. Soc. 2004, 151, G353. Safety Hazard Info oral rat, LD50: 250-500 mg/kg Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Di(t-butylamino)sila ne; Bis(tert-butylamino) silane; N,N'-Di-t-butylsilan ediamine; BTBAS Lithiation leads to polyhedral silazanes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DI(t-BUTYLAMINO)SILANE - SID2795.0 - Gelest, Inc.
Morrisville, PA, United States
DI(t-BUTYLAMINO)SILANE
SID2795.0
DI(t-BUTYLAMINO)SILANE SID2795.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Lithiation leads to polyhedral silazanes.1 Forms silicon nitiride films by CVD at 550-600°C.2 Reference 1. Becker. G. et al. In Organosilicon Chem. III; Auner, N.; Weiss, J., Eds; Wiley-VCH: 1998; p. 346. 2. Gumpher, J. et al. J. Electrochem. Soc. 2004, 151, G353. Safety Hazard Info oral rat, LD50: 250-500 mg/kg Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Di(t-butylamino)sila ne; Bis(tert-butylamino) silane; N,N'-Di-t-butylsilan ediamine; BTBAS Lithiation leads to polyhedral silazanes

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    Lithiation leads to polyhedral silazanes.1 Forms silicon nitiride films by CVD at 550-600°C.2
    Reference
    1. Becker. G. et al. In Organosilicon Chem. III; Auner, N.; Weiss, J., Eds; Wiley-VCH: 1998; p. 346. 2. Gumpher, J. et al. J. Electrochem. Soc. 2004, 151, G353.
    Safety
  • Hazard Info oral rat, LD50: 250-500 mg/kg
  • Packaging Under Nitrogen
    ALD Material
    Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber.
    Di(t-butylamino)silane; Bis(tert-butylamino)silane; N,N'-Di-t-butylsilanediamine; BTBAS
  • Lithiation leads to polyhedral silazanes
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SID2795.0
Product Name DI(t-BUTYLAMINO)SILANE
Chemical Formula C 8 H 2 2 N 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TRIS(GLYCIDOXYPROPYLDIMETHYLSILOXY)PHENYLSILANE, 95% - SIT8715.6 - Gelest, Inc.
Specs
Chemical Formula C 3 0 H 5 6 O 9 Si 4
CAS Number 90393-83-2
Flash Point 230 F (110 C)
View Details