Gelest, Inc. 2-CYANOETHYLTRIETHOXYSILANE SIC2445.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms mesoporous organosilica in combination with bis(triethoxysilyl)e thane.1 Reference 1. Wahab, M. et al. Microporous and Mesoporous Materials, 2004, 69, 19. Safety Hazard Info oral rat, LD50: 5,630 mg/kg Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms mesoporous organosilica in combination with bis(triethoxysilyl)e thane.1 Reference 1. Wahab, M. et al. Microporous and Mesoporous Materials, 2004, 69, 19. Safety Hazard Info oral rat, LD50: 5,630 mg/kg Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-CYANOETHYLTRIETHOXYSILANE - SIC2445.0 - Gelest, Inc.
Morrisville, PA, United States
2-CYANOETHYLTRIETHOXYSILANE
SIC2445.0
2-CYANOETHYLTRIETHOXYSILANE SIC2445.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms mesoporous organosilica in combination with bis(triethoxysilyl)e thane.1 Reference 1. Wahab, M. et al. Microporous and Mesoporous Materials, 2004, 69, 19. Safety Hazard Info oral rat, LD50: 5,630 mg/kg Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Forms mesoporous organosilica in combination with bis(triethoxysilyl)ethane.1
    Reference
    1. Wahab, M. et al. Microporous and Mesoporous Materials, 2004, 69, 19.
    Safety
  • Hazard Info oral rat, LD50: 5,630 mg/kg
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIC2445.0
Product Name 2-CYANOETHYLTRIETHOXYSILANE
Chemical Formula C 9 H 1 9 NO 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238898 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
N,N'-BIS[3-(TRIETHOXYSILYL)PROPYL]UREA, 60% in ethanol - SIB1828.0 - Gelest, Inc.
Specs
Chemical Formula C 1 9 H 4 4 N 2 O 7 Si 2
CAS Number 69465-84-5
Flash Point 62.6 F (17 C)
View Details
Potassium Ferrocyanide 20% Aqueous - s1874 - Poly Scientific
Specs
Chemical Name Potassium Ferrocyanide 20% Aqueous
State of Matter Liquids
View Details
Potassium Phosphate Monobasic ACS Powder - 2669 - Jost Chemical USA
Specs
Chemical Name Potassium Phosphate Monobasic ACS Powder
Chemical Formula KH2PO4
CAS Number 7778-77-0
View Details