Gelest, Inc. 3-CHLOROPROPYLTRIMETHOXYSILANE, 98% SIC2410.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 5,628 mg/kg Packaging Under Nitrogen Halogen Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. 3-Chloropropyltrimet hoxysilane; 1-Chloro-3-(trimetho xysilyl)propane Viscosity, 20 °: 0.56 cSt γc of treated surfaces: 40.5 mN/m Specific wetting surface: 394 m2/g Vapor pressure, 100 °C: 40 mm Adhesion promoter for styrene-butadiene rubber, SBR, hot-melt adhesives Powder flow control additive for dry powder fire extinguishing media
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 5,628 mg/kg Packaging Under Nitrogen Halogen Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. 3-Chloropropyltrimet hoxysilane; 1-Chloro-3-(trimetho xysilyl)propane Viscosity, 20 °: 0.56 cSt γc of treated surfaces: 40.5 mN/m Specific wetting surface: 394 m2/g Vapor pressure, 100 °C: 40 mm Adhesion promoter for styrene-butadiene rubber, SBR, hot-melt adhesives Powder flow control additive for dry powder fire extinguishing media
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-CHLOROPROPYLTRIMETHOXYSILANE, 98% - SIC2410.0 - Gelest, Inc.
Morrisville, PA, United States
3-CHLOROPROPYLTRIMETHOXYSILANE, 98%
SIC2410.0
3-CHLOROPROPYLTRIMETHOXYSILANE, 98% SIC2410.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 5,628 mg/kg Packaging Under Nitrogen Halogen Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. 3-Chloropropyltrimet hoxysilane; 1-Chloro-3-(trimetho xysilyl)propane Viscosity, 20 °: 0.56 cSt γc of treated surfaces: 40.5 mN/m Specific wetting surface: 394 m2/g Vapor pressure, 100 °C: 40 mm Adhesion promoter for styrene-butadiene rubber, SBR, hot-melt adhesives Powder flow control additive for dry powder fire extinguishing media

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Hazard Info oral rat, LD50: 5,628 mg/kg
  • Packaging Under Nitrogen
    Halogen Functional Trialkoxy Silane
    Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials.
    3-Chloropropyltrimethoxysilane; 1-Chloro-3-(trimethoxysilyl)propane
  • Viscosity, 20 °: 0.56 cSt
  • γc of treated surfaces: 40.5 mN/m
  • Specific wetting surface: 394 m2/g
  • Vapor pressure, 100 °C: 40 mm
  • Adhesion promoter for styrene-butadiene rubber, SBR, hot-melt adhesives
  • Powder flow control additive for dry powder fire extinguishing media
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIC2410.0
Product Name 3-CHLOROPROPYLTRIMETHOXYSILANE, 98%
Chemical Formula C 6 H 1 5 ClO 3 Si
CAS Number 2530-87-2
Boiling Point 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
A.G. Scientific, Inc.
Specs
Trigger Acid
Chemical Name (2S,3S,4S)-3-(Carboxymethyl)-4-(prop-1-en-2-yl)pyrrolidine-2-carboxylic acid;
Chemical Formula C 10H15NO4.xH2O
View Details