Gelest, Inc. BIS(3-TRIMETHOXYSILYLPROPYL)AMINE, 96% SIB1833.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Low level incorporation with acryloxypropyltrimet hoxysilane, SIA0200, increases strength and hydrolytic stability of dental composites.1 Increases elastic recovery of aerogels.2 Reference 1. Matinlinna, J. et al. Acta Odontol. Scand. 2012, 70, 405. 2. Randall, J. et al. J. Mater. Chem., A 2013, 1, 6642. Safety Packaging Under Nitrogen Amine Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. Bis-(3-trimethoxysil ylpropyl)amine Secondary amine allows more control of reactivity with isocyanates Employed in optical fiber coatings Used in combination with silane, (3-Acryloxypropyl)tr imethoxysilane, (SIA0200.0), to increase strength and hydrolytic stability of dental composites Dipodal analog of AMEO (SIA0611.0 )
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Low level incorporation with acryloxypropyltrimet hoxysilane, SIA0200, increases strength and hydrolytic stability of dental composites.1 Increases elastic recovery of aerogels.2 Reference 1. Matinlinna, J. et al. Acta Odontol. Scand. 2012, 70, 405. 2. Randall, J. et al. J. Mater. Chem., A 2013, 1, 6642. Safety Packaging Under Nitrogen Amine Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. Bis-(3-trimethoxysil ylpropyl)amine Secondary amine allows more control of reactivity with isocyanates Employed in optical fiber coatings Used in combination with silane, (3-Acryloxypropyl)tr imethoxysilane, (SIA0200.0), to increase strength and hydrolytic stability of dental composites Dipodal analog of AMEO (SIA0611.0 )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIS(3-TRIMETHOXYSILYLPROPYL)AMINE, 96% - SIB1833.0 - Gelest, Inc.
Morrisville, PA, United States
BIS(3-TRIMETHOXYSILYLPROPYL)AMINE, 96%
SIB1833.0
BIS(3-TRIMETHOXYSILYLPROPYL)AMINE, 96% SIB1833.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Low level incorporation with acryloxypropyltrimet hoxysilane, SIA0200, increases strength and hydrolytic stability of dental composites.1 Increases elastic recovery of aerogels.2 Reference 1. Matinlinna, J. et al. Acta Odontol. Scand. 2012, 70, 405. 2. Randall, J. et al. J. Mater. Chem., A 2013, 1, 6642. Safety Packaging Under Nitrogen Amine Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. Bis-(3-trimethoxysil ylpropyl)amine Secondary amine allows more control of reactivity with isocyanates Employed in optical fiber coatings Used in combination with silane, (3-Acryloxypropyl)tr imethoxysilane, (SIA0200.0), to increase strength and hydrolytic stability of dental composites Dipodal analog of AMEO (SIA0611.0 )

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Low level incorporation with acryloxypropyltrimethoxysilane, SIA0200, increases strength and hydrolytic stability of dental composites.1 Increases elastic recovery of aerogels.2
    Reference
    1. Matinlinna, J. et al. Acta Odontol. Scand. 2012, 70, 405. 2. Randall, J. et al. J. Mater. Chem., A 2013, 1, 6642.
    Safety
  • Packaging Under Nitrogen
    Amine Functional Alkoxy Silane
    Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials.
    Dipodal Silane
    Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications.
    Bis-(3-trimethoxysilylpropyl)amine
  • Secondary amine allows more control of reactivity with isocyanates
  • Employed in optical fiber coatings
  • Used in combination with silane, (3-Acryloxypropyl)trimethoxysilane, (SIA0200.0), to increase strength and hydrolytic stability of dental composites
  • Dipodal analog of AMEO (SIA0611.0 )
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIB1833.0
Product Name BIS(3-TRIMETHOXYSILYLPROPYL)AMINE, 96%
Chemical Formula C 1 2 H 3 1 NO 6 Si 2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 1.68 - 238272 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Tetraoxalate Dihydrate
Chemical Formula KH3(C2O4)2 · 2H2O
View Details
Specs
Type Bio-Inorganic Compounds
View Details
n-OCTADECYLMETHYLDICHLOROSILANE, 97% - SIO6625.1 - Gelest, Inc.
Specs
Chemical Formula C 1 9 H 4 0 Cl 2 Si
CAS Number 5157-75-5
Flash Point 365 F (185 C)
View Details
Potassium Hydroxide -  - Esprix Technologies
Esprix Technologies
Specs
Bases All Inorganic Bases
Chemical Name Potassium Hydroxide
State of Matter Liquids
View Details