- Trained on our vast library of engineering resources.

Gelest, Inc. 1,2-BIS(TRIMETHOXYSILYL)DECANE SIB1829.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in the fabrication of luminescent molecular thermometers.1 Reference 1. Brites, C. et al. New J. Chem. 2011, 35, 1173. Safety Packaging Under Nitrogen Alkyl Silane - Dipodal Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Non Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. 1,2-Bis(trimethoxysi lyl)decane; 3,3,6,6-Tetramethoxy -4-octyl-2,7-dioxa-3 ,6-disilaoctane Pendant dipodal silane Employed in high pH HPLC Employed in the fabrication of luminescent molecular thermometers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,2-BIS(TRIMETHOXYSILYL)DECANE - SIB1829.0 - Gelest, Inc.
Morrisville, PA, United States
1,2-BIS(TRIMETHOXYSILYL)DECANE
SIB1829.0
1,2-BIS(TRIMETHOXYSILYL)DECANE SIB1829.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in the fabrication of luminescent molecular thermometers.1 Reference 1. Brites, C. et al. New J. Chem. 2011, 35, 1173. Safety Packaging Under Nitrogen Alkyl Silane - Dipodal Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Non Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. 1,2-Bis(trimethoxysi lyl)decane; 3,3,6,6-Tetramethoxy -4-octyl-2,7-dioxa-3 ,6-disilaoctane Pendant dipodal silane Employed in high pH HPLC Employed in the fabrication of luminescent molecular thermometers

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Employed in the fabrication of luminescent molecular thermometers.1
    Reference
    1. Brites, C. et al. New J. Chem. 2011, 35, 1173.
    Safety
  • Packaging Under Nitrogen
    Alkyl Silane - Dipodal Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Non Functional Alkoxy Silane
    Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials.
    Dipodal Silane
    Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications.
    1,2-Bis(trimethoxysilyl)decane; 3,3,6,6-Tetramethoxy-4-octyl-2,7-dioxa-3,6-disilaoctane
  • Pendant dipodal silane
  • Employed in high pH HPLC
  • Employed in the fabrication of luminescent molecular thermometers
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIB1829.0
Product Name 1,2-BIS(TRIMETHOXYSILYL)DECANE
Chemical Formula C 1 6 H 3 8 O 6 Si 2
Unlock Full Specs
to access all available technical data

Similar Products

BIS[(3-METHYLDIMETHOXYSILYL)PROPYL]POLYPROPYLENE OXIDE - SIB1660.0 - Gelest, Inc.
Specs
CAS Number 75009-88-0
Flash Point 230 F (110 C)
View Details
OCTAPHENYLCYCLOTETRASILOXANE, 95% - SIO6705.0 - Gelest, Inc.
Specs
Chemical Formula C 4 8 H 4 0 O 4 Si 4
CAS Number 546-56-5
View Details
BENZYLTRIETHOXYSILANE - SIB0971.0 - Gelest, Inc.
Specs
Chemical Formula C 1 3 H 2 2 O 3 Si
CAS Number 2549-99-7
Flash Point 261 F (127 C)
View Details
(2-DIETHYLPHOSPHATOETHYL)TRIETHOXYSILANE, tech - SID3412.0 - Gelest, Inc.
Specs
Chemical Formula C 1 2 H 2 9 O 6 PSi
CAS Number 757-44-8
Flash Point 158 F (70 C)
View Details