SIB1708.0 -- BIS(NONAFLUOROHEXYLDIMETHYLSILOXY)METHYLSILANE, 95%
Gelest, Inc.
BIS(NONAFLUOROHEXYLDIMETHYLSILOXY)METHYLSILANE, 95%
SIB1708.0
Description
Additional Properties
Hydrolytic Sensitivity 3: reacts with aqueous base Safety
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 3: reacts with aqueous base Safety
Packaging Under Nitrogen
Datasheet
Suppliers
BIS(NONAFLUOROHEXYLDIMETHYLSILOXY)METHYLSILANE, 95%
SIB1708.0
Additional Properties
Hydrolytic Sensitivity 3: reacts with aqueous base Safety
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 3: reacts with aqueous base
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIB1708.0 |
|
Product Name
|
BIS(NONAFLUOROHEXYLDIMETHYLSILOXY)METHYLSILANE, 95% |
|
Chemical Formula
|
C 1 7 H 2 4 F 1 8 O 2 Si 3
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid
View Details
Chemical Formula
C 1 2 H 2 6 O 4 Si
CAS Number
86138-01-4
Flash Point
210 F (99 C)
View Details
Chemical Name
Hydrogen Peroxide 0.8% Aqueous
State of Matter
Liquids
View Details
Chemical Name
Sodium Nitrate FCC Granulated
Chemical Formula
NaNO3
CAS Number
7631-99-4
View Details