Gelest, Inc. BENZYLTRICHLOROSILANE SIB0970.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info oral rat, LD50: 2,830 mg/kg Packaging Under Nitrogen Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Benzyltrichlorosilan e; Trichlorosilylmethyl )benzene; Benzyltrichlorosilan e Dipole moment: 1.78 debye
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info oral rat, LD50: 2,830 mg/kg Packaging Under Nitrogen Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Benzyltrichlorosilan e; Trichlorosilylmethyl )benzene; Benzyltrichlorosilan e Dipole moment: 1.78 debye
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BENZYLTRICHLOROSILANE - SIB0970.0 - Gelest, Inc.
Morrisville, PA, United States
BENZYLTRICHLOROSILANE
SIB0970.0
BENZYLTRICHLOROSILANE SIB0970.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info oral rat, LD50: 2,830 mg/kg Packaging Under Nitrogen Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Benzyltrichlorosilan e; Trichlorosilylmethyl )benzene; Benzyltrichlorosilan e Dipole moment: 1.78 debye

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Safety
  • Hazard Info oral rat, LD50: 2,830 mg/kg
  • Packaging Under Nitrogen
    Aromatic Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Benzyltrichlorosilane; Trichlorosilylmethyl)benzene; Benzyltrichlorosilane
  • Dipole moment: 1.78 debye
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIB0970.0
Product Name BENZYLTRICHLOROSILANE
Chemical Formula C 7 H 7 Cl 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238333 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
HEXADECYLTRIETHOXYSILANE, 92% - SIH5922.0 - Gelest, Inc.
Specs
Chemical Formula C 2 2 H 4 8 O 3 Si
CAS Number 16415-13-7
Flash Point 230 F (110 C)
View Details
Sodium Nitrite 4% Solution - s2510 - Poly Scientific
Specs
Chemical Name Sodium Nitrite 4% Solution
State of Matter Liquids
View Details
Magnesium Sulfate Heptahydrate USP Granular - 2589 - Jost Chemical USA
Specs
Chemical Name Magnesium Sulfate Heptahydrate USP Granular
Chemical Formula MgSO4·7H2O
CAS Number 10034-99-8
View Details